ELMA Electronic Inc. MIL-STD-1553 PMC Interface Module TPMC-1553

Description
1-4 Independent, dual redundant channels Commercial, extended temp/rugged/conducti on cooled 1553B, 1553A, 1760, Link-16, SADL compatible One MByte, 32-bit High Speed QDR RAM per channel Dual function model: BC/Mon or mRT(1-32)/Mon Full function model: BC/Mon and mRT(1-32)/ Mon Advanced BC framing/subframing/a periodic Start-up, loop-back, user and periodic BIT Dual Temperature Sensors Full TX loop-back verification for BC and RT Digital signal generator - bi-phase testing Full error injection capability Full RT protocol validation support Avionics and RS-485 discretes 3.3 or 5 Volt PCI Signaling - PCI-X compatible Advanced, multi-layer AltaAPI provided at no cost with Source Code Contact factory for latest VxWorks/RTOS 5-year limited warranty
Description
1-4 Independent, dual redundant channels Commercial, extended temp/rugged/conducti on cooled 1553B, 1553A, 1760, Link-16, SADL compatible One MByte, 32-bit High Speed QDR RAM per channel Dual function model: BC/Mon or mRT(1-32)/Mon Full function model: BC/Mon and mRT(1-32)/ Mon Advanced BC framing/subframing/a periodic Start-up, loop-back, user and periodic BIT Dual Temperature Sensors Full TX loop-back verification for BC and RT Digital signal generator - bi-phase testing Full error injection capability Full RT protocol validation support Avionics and RS-485 discretes 3.3 or 5 Volt PCI Signaling - PCI-X compatible Advanced, multi-layer AltaAPI provided at no cost with Source Code Contact factory for latest VxWorks/RTOS 5-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
MIL-STD-1553 PMC Interface Module - TPMC-1553 - ELMA Electronic Inc.
Fremont, CA, USA
MIL-STD-1553 PMC Interface Module
TPMC-1553
MIL-STD-1553 PMC Interface Module TPMC-1553
1-4 Independent, dual redundant channels Commercial, extended temp/rugged/conducti on cooled 1553B, 1553A, 1760, Link-16, SADL compatible One MByte, 32-bit High Speed QDR RAM per channel Dual function model: BC/Mon or mRT(1-32)/Mon Full function model: BC/Mon and mRT(1-32)/ Mon Advanced BC framing/subframing/a periodic Start-up, loop-back, user and periodic BIT Dual Temperature Sensors Full TX loop-back verification for BC and RT Digital signal generator - bi-phase testing Full error injection capability Full RT protocol validation support Avionics and RS-485 discretes 3.3 or 5 Volt PCI Signaling - PCI-X compatible Advanced, multi-layer AltaAPI provided at no cost with Source Code Contact factory for latest VxWorks/RTOS 5-year limited warranty
  • 1-4 Independent, dual redundant channels
  • Commercial, extended temp/rugged/conduction cooled
  • 1553B, 1553A, 1760, Link-16, SADL compatible
  • One MByte, 32-bit High Speed QDR RAM per channel
  • Dual function model: BC/Mon or mRT(1-32)/Mon
  • Full function model: BC/Mon and mRT(1-32)/ Mon
  • Advanced BC framing/subframing/aperiodic
  • Start-up, loop-back, user and periodic BIT
  • Dual Temperature Sensors
  • Full TX loop-back verification for BC and RT
  • Digital signal generator - bi-phase testing
  • Full error injection capability
  • Full RT protocol validation support
  • Avionics and RS-485 discretes
  • 3.3 or 5 Volt PCI Signaling - PCI-X compatible
  • Advanced, multi-layer AltaAPI provided at no cost with Source Code
  • Contact factory for latest VxWorks/RTOS
  • 5-year limited warranty
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category PMC and XMC Modules
Product Number TPMC-1553
Product Name MIL-STD-1553 PMC Interface Module
PMC Data Bus 32-bit
Unlock Full Specs
to access all available technical data

Similar Products