ELMA Electronic Inc. 3U VPX to XMC or PMC Carrier for I/O Expansion

Description
The TIC-CMC-VPX3a is a 3U VPX adapter board for PMC or XMC mezzanine modules. Expand the I/O or storage features of your system using a wide range of available modules. A high performance 3D graphics compute engine can be created when adding Elma’s TIC-GRA XMCb graphics module, or designers can create a high-performance and low-power PowerQuicc offload engine with the TIC-PQ3-XMCa. Coupled with an SSD based mezzanine, the TIC-CMCVPX3a completes the I/O or storage capabilities of a VPX system. Depending of the features of the PMC or XMC installed, the TIC-CMC-VPX3a will comply with a variety OpenVPX profiles. Examples include: SLT3-PAY-1D-14.2.6 SLT3-PER-1F-14.3.2 SLT3-PER-1U-14.3.3 XMC Configuration: 8 lanes are routed from the VPX backplane to the XMC pn5 connector (x1, x2, x4 or x8 PCI-Express configuration supported). 64 I/O pins of the Pn6 connector are routed to the VPX P2 connector P2 connector; cabling scheme compliant with VITA 46.9 X8d+X12d+X24s (X38s+X8d+X12d possible on demand) PMC Configuration : 4 lanes are routed from the VPX backplane to a PCIe/ PCI bridge supporting: Conventional PCI 32/64 bits 33/66MHz PCI-X 32/64 bits 66/100/133 MHz (3.3V PCI bus signaling) 64 I/O pins of the Pn4 connector are routed to the VPX P2 connector (P64s).

Suppliers

Company
Product
Description
Supplier Links
3U VPX to XMC or PMC Carrier for I/O Expansion -  - ELMA Electronic Inc.
Fremont, CA, USA
3U VPX to XMC or PMC Carrier for I/O Expansion
3U VPX to XMC or PMC Carrier for I/O Expansion
The TIC-CMC-VPX3a is a 3U VPX adapter board for PMC or XMC mezzanine modules. Expand the I/O or storage features of your system using a wide range of available modules. A high performance 3D graphics compute engine can be created when adding Elma’s TIC-GRA XMCb graphics module, or designers can create a high-performance and low-power PowerQuicc offload engine with the TIC-PQ3-XMCa. Coupled with an SSD based mezzanine, the TIC-CMCVPX3a completes the I/O or storage capabilities of a VPX system. Depending of the features of the PMC or XMC installed, the TIC-CMC-VPX3a will comply with a variety OpenVPX profiles. Examples include: SLT3-PAY-1D-14.2.6 SLT3-PER-1F-14.3.2 SLT3-PER-1U-14.3.3 XMC Configuration: 8 lanes are routed from the VPX backplane to the XMC pn5 connector (x1, x2, x4 or x8 PCI-Express configuration supported). 64 I/O pins of the Pn6 connector are routed to the VPX P2 connector P2 connector; cabling scheme compliant with VITA 46.9 X8d+X12d+X24s (X38s+X8d+X12d possible on demand) PMC Configuration : 4 lanes are routed from the VPX backplane to a PCIe/ PCI bridge supporting: Conventional PCI 32/64 bits 33/66MHz PCI-X 32/64 bits 66/100/133 MHz (3.3V PCI bus signaling) 64 I/O pins of the Pn4 connector are routed to the VPX P2 connector (P64s).

The TIC-CMC-VPX3a is a 3U VPX adapter board for PMC or XMC mezzanine modules. Expand the I/O or storage features of your system using a wide range of available modules. A high performance 3D graphics compute engine can be created when adding Elma’s TIC-GRA XMCb graphics module, or designers can create a high-performance and low-power PowerQuicc offload engine with the TIC-PQ3-XMCa. Coupled with an SSD based mezzanine, the TIC-CMCVPX3a completes the I/O or storage capabilities of a VPX system.

Depending of the features of the PMC or XMC installed, the TIC-CMC-VPX3a will comply with a variety OpenVPX profiles. Examples include:

  • SLT3-PAY-1D-14.2.6
  • SLT3-PER-1F-14.3.2
  • SLT3-PER-1U-14.3.3

XMC Configuration:

  • 8 lanes are routed from the VPX backplane to the XMC pn5 connector (x1, x2, x4 or x8 PCI-Express configuration supported).
  • 64 I/O pins of the Pn6 connector are routed to the VPX P2 connector P2 connector; cabling scheme compliant with VITA 46.9 X8d+X12d+X24s (X38s+X8d+X12d possible on demand)

PMC Configuration :

  • 4 lanes are routed from the VPX backplane to a PCIe/ PCI bridge supporting:
  • Conventional PCI 32/64 bits 33/66MHz
  • PCI-X 32/64 bits 66/100/133 MHz (3.3V PCI bus signaling)
  • 64 I/O pins of the Pn4 connector are routed to the VPX P2 connector (P64s).
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Carrier Cards and Carrier Boards
Product Name 3U VPX to XMC or PMC Carrier for I/O Expansion
Carrier Type PMC
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Type 6 Carrier Board - conga-IT6 - congatec
Specs
Bus / Form Factor Mini-ITX form factor
Host Voltage 12-24 V
View Details
Conduction-Cooled 3U VPX-REDI XMC Carrier Card - XChange3001 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
Carrier Board for SOM-Trizeps-VII-MX6 - Carrier-Trizeps-ConXT - SECO
Specs
Host Voltage Industrial +12 up to +24V supply
View Details
Vector Electronics & Technology, Inc.
Specs
Carrier Type Accepts CM45A65 Card Mount Modules
View Details