The PP-Series plastic pushbutton switches are heavy-duty, single pole switches with wire leads. They are alternate action, available in single throw construction. Both bushing and bracket are made of nylon.
| Carling Technologies, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | PP Series |
| Product Name | Heavy Duty, Single Pole Plastic Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | L 1.308", W .610", H 1" |
| Terminal Type | Wire Leads |