Carling Technologies, Inc. Rocker Switch, Spdt, 16A, 125Vac, Black; Product Range Carling Technologies TA25F-PLB-B-XGD2

Description
ROCKER SWITCH, SPDT, 16A, 125VAC, BLACK; Product Range:T Series; Contact Configuration:SPDT; Switch Operation:Off-None-( On); Contact Current AC Max:16A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non IlluminatedRoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPDT, 16A, 125VAC, BLACK; Product Range:T Series; Contact Configuration:SPDT; Switch Operation:Off-None-( On); Contact Current AC Max:16A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non IlluminatedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spdt, 16A, 125Vac, Black; Product Range Carling Technologies - 53M4705 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 16A, 125Vac, Black; Product Range Carling Technologies
53M4705
Rocker Switch, Spdt, 16A, 125Vac, Black; Product Range Carling Technologies 53M4705
ROCKER SWITCH, SPDT, 16A, 125VAC, BLACK; Product Range:T Series; Contact Configuration:SPDT; Switch Operation:Off-None-( On); Contact Current AC Max:16A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non IlluminatedRoHS Compliant: Yes

ROCKER SWITCH, SPDT, 16A, 125VAC, BLACK; Product Range:T Series; Contact Configuration:SPDT; Switch Operation:Off-None-(On); Contact Current AC Max:16A; Contact Voltage VAC:125V; Switch Terminals:-; Illumination Color:Non IlluminatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 53M4705
Product Name Rocker Switch, Spdt, 16A, 125Vac, Black; Product Range Carling Technologies
Switch Function Off-None-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364570-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details