Carling Technologies, Inc. Heavy Duty, Single Pole Pushbutton Switches P Series

Description
The P-Series pushbutton switches are heavy-duty, single pole switches. They are alternate action, available in single and double throw construction, with ratings up to 20 amps. Both plunger and bushing are made of plated brass. Typical actuation force is 3-5 pounds.
Datasheet
Description
The P-Series pushbutton switches are heavy-duty, single pole switches. They are alternate action, available in single and double throw construction, with ratings up to 20 amps. Both plunger and bushing are made of plated brass. Typical actuation force is 3-5 pounds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty, Single Pole Pushbutton Switches - P Series - Carling Technologies, Inc.
Plainville, CT, USA
Heavy Duty, Single Pole Pushbutton Switches
P Series
Heavy Duty, Single Pole Pushbutton Switches P Series
The P-Series pushbutton switches are heavy-duty, single pole switches. They are alternate action, available in single and double throw construction, with ratings up to 20 amps. Both plunger and bushing are made of plated brass. Typical actuation force is 3-5 pounds.

The P-Series pushbutton switches are heavy-duty, single pole switches. They are alternate action, available in single and double throw construction, with ratings up to 20 amps. Both plunger and bushing are made of plated brass. Typical actuation force is 3-5 pounds.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Pushbutton Switches
Product Number P Series
Product Name Heavy Duty, Single Pole Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions L 1.125", W .602", H .982"
Terminal Type Quick Connect/Blade (optional feature); Screw Terminals (optional feature); Wire Leads (optional feature); Tab Quick Connect Blades
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Switches - 1115798 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details