Carling Technologies, Inc. Single Pole, Medium Action Pushbutton Switches P26 Series

Description
The P26-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (13 oz. typical) and are AC rated up to 8 amps at 125VAC.
Datasheet
Description
The P26-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (13 oz. typical) and are AC rated up to 8 amps at 125VAC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole, Medium Action Pushbutton Switches - P26 Series - Carling Technologies, Inc.
Plainville, CT, USA
Single Pole, Medium Action Pushbutton Switches
P26 Series
Single Pole, Medium Action Pushbutton Switches P26 Series
The P26-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (13 oz. typical) and are AC rated up to 8 amps at 125VAC.

The P26-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (13 oz. typical) and are AC rated up to 8 amps at 125VAC.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Pushbutton Switches
Product Number P26 Series
Product Name Single Pole, Medium Action Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions L 1.183", W .524", H .542"
Terminal Type Quick Connect/Blade (optional feature); Solder Terminals (optional feature); Wire Leads (optional feature); Tab Quick Connect Blades
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Momentary Push Buttons - 2ALM8LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Hardware - AT3076Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 359801 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details