Carling Technologies, Inc. Single Pole, Medium Action Pushbutton Switches P27 Series

Description
The P27-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (26 oz. typical) and are AC rated at 6 amps at 125VAC. Nylon pushbuttons come in red, black, or white.
Datasheet
Description
The P27-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (26 oz. typical) and are AC rated at 6 amps at 125VAC. Nylon pushbuttons come in red, black, or white.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole, Medium Action Pushbutton Switches - P27 Series - Carling Technologies, Inc.
Plainville, CT, USA
Single Pole, Medium Action Pushbutton Switches
P27 Series
Single Pole, Medium Action Pushbutton Switches P27 Series
The P27-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (26 oz. typical) and are AC rated at 6 amps at 125VAC. Nylon pushbuttons come in red, black, or white.

The P27-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require a medium actuation force (26 oz. typical) and are AC rated at 6 amps at 125VAC. Nylon pushbuttons come in red, black, or white.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Pushbutton Switches
Product Number P27 Series
Product Name Single Pole, Medium Action Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions L 1.183", W .524", H .542"
Terminal Type Quick Connect/Blade (optional feature); Solder Terminals (optional feature); Wire Leads (optional feature); Tab Quick Connect Blades
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Push Button Switches - 1444226 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details