Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100A18-19S-RES

Description
ER 10C 10#16 SKT RECP WALL
Request a Quote
Description
ER 10C 10#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100A18-19S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT RECP WALL

ER 10C 10#16 SKT RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A18-19S-RES
MIL Spec Connector - MIL-DTL 5015, I MS3100A18-19S-RES
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 10 Position, Wall; Military Specification Amphenol Industrial - 96J6945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 10 Position, Wall; Military Specification Amphenol Industrial
96J6945
Circular Connector Receptacle, Size 18, 10 Position, Wall; Military Specification Amphenol Industrial 96J6945
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100A18-19S-RES MS3100A18-19S-RES 96J6945
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 10 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers