Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1780
1790
1800
1810
1820
1830
1831
1832
1833
1834
1835
1836
1837
1838
1839
1840
1841
1842
1843
1850
1860
1870
1880
1890
1900
1950
2000
2050
2100
2150
2200
2500
2906
| Product Name | Notes |
|---|---|
| AE3 24C 12#16 12#12 SKT RECP | |
| AE3 55C 55#20 PIN RECP | |
| AE3 55C 55#20 SKT RECP | |
| CONNECTING DEVICES - 38999 CONNECTORS | |
| Connector | |
| D38999 SERIES III CONNECTOR | |
| TV 11C 2#20 9#10 PIN RECP | |
| TV 11C 2#20 9#10 SKT RECP CAD | |
| TV 30C MIXED PIN RECP CAD | |
| TV 30C MIXED PIN RECP | |
| TV 30C MIXED SKT RECP CAD | |
| TV 30C MIXED SKT RECP | |
| TV 55C 55#20 PIN RECP CAD | |
| TV 55C 55#20 PIN RECP | |
| TV 55C 55#20 SKT RECP CAD | |
| TV 55C 55#20 SKT RECP | |
| Wall Mount Receptacle | |
| Wall Mt Receptacle, Class W |
| << Prev | Next >> |