Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WH55PN

Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WH55PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WH55PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WH55PN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 I
D38999/20WH55PN
MIL Spec Connector - MIL-DTL-38999 I D38999/20WH55PN
AE3 55C 55#20 PIN RECP

AE3 55C 55#20 PIN RECP

Buy Now
AE3 55C 55#20 PIN RECP

AE3 55C 55#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 23-55, Wall Mount; Military Specification Aero Electric - 98Y4711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-55, Wall Mount; Military Specification Aero Electric
98Y4711
Circular Conn, Rcpt, 23-55, Wall Mount; Military Specification Aero Electric 98Y4711
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 55 Pos Crmp St Wall Mnt Rohs Compliant Conesys - 79AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 55 Pos Crmp St Wall Mnt Rohs Compliant Conesys
79AH1502
Conn D38999 Circ Pin 55 Pos Crmp St Wall Mnt Rohs Compliant Conesys 79AH1502
CONN D38999 CIRC PIN 55 POS CRMP ST WALL MNT ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 55 POS CRMP ST WALL MNT ROHS COMPLIANT: NO

Supplier's Site
Ae3 55C 55#20 Pin Recp Aero Electric - 25AH9468 - Newark, An Avnet Company
Chicago, IL, United States
Ae3 55C 55#20 Pin Recp Aero Electric
25AH9468
Ae3 55C 55#20 Pin Recp Aero Electric 25AH9468
AE3 55C 55#20 PIN RECP

AE3 55C 55#20 PIN RECP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WH55PN D38999/20WH55PN Conesys Aero-Electric D38999/20WH55PN 98Y4711 79AH1502
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 I Circular Conn, Rcpt, 23-55, Wall Mount; Military Specification Aero Electric Conn D38999 Circ Pin 55 Pos Crmp St Wall Mnt Rohs Compliant Conesys
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers