Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ19PN

Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet
Description
Wall Mt Receptacle, Class W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/20WJ19PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20WJ19PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20WJ19PN
Wall Mt Receptacle, Class W

Wall Mt Receptacle, Class W

Buy Now
AE3 19C 19#12 PIN RECP

AE3 19C 19#12 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-19, Wall Mount; Military Specification Aero Electric - 98Y4715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Wall Mount; Military Specification Aero Electric
98Y4715
Circular Conn, Rcpt, 25-19, Wall Mount; Military Specification Aero Electric 98Y4715
CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20WJ19PN Conesys Aero-Electric D38999/20WJ19PN 98Y4715
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 25-19, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details