Spirax-Sarco Electric Linear Actuators for DN15 to DN100 Control Valve AEL5 Series

Description
The AEL5 series electric actuators are reversible having linear output. Available types AEL5 actuators are available with 4 supply variants, 230 Vac , 115 Vac , 24 Vac and 24 Vdc all being suitable for a VMD (Valve Motor Drive) input power signal. At extra cost, actuators can be fitted with a positioner input card that can accept a 4 - 20 mA or 2 - 10 Vdc control signal - Please note that this option is not available for the 24 Vdc supply variant. AEL5 actuators can be ordered with or without a potentiometer, those ordered with will be fitted with a 1 kω potentiometer as standard. The potentiometer can be used in conjunction with the positioner for a 2 - 10 V or 4 - 20 mA input signal, or as feedback for VMD. Also available are auxiliary limit switches and anti-condense heater. See TI-P358-28 for further details on the accessories
Description
The AEL5 series electric actuators are reversible having linear output. Available types AEL5 actuators are available with 4 supply variants, 230 Vac , 115 Vac , 24 Vac and 24 Vdc all being suitable for a VMD (Valve Motor Drive) input power signal. At extra cost, actuators can be fitted with a positioner input card that can accept a 4 - 20 mA or 2 - 10 Vdc control signal - Please note that this option is not available for the 24 Vdc supply variant. AEL5 actuators can be ordered with or without a potentiometer, those ordered with will be fitted with a 1 kω potentiometer as standard. The potentiometer can be used in conjunction with the positioner for a 2 - 10 V or 4 - 20 mA input signal, or as feedback for VMD. Also available are auxiliary limit switches and anti-condense heater. See TI-P358-28 for further details on the accessories

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Actuators for DN15 to DN100 Control Valve - AEL5 Series - Spirax-Sarco
Cheltenham, United Kingdom
Electric Linear Actuators for DN15 to DN100 Control Valve
AEL5 Series
Electric Linear Actuators for DN15 to DN100 Control Valve AEL5 Series
The AEL5 series electric actuators are reversible having linear output. Available types AEL5 actuators are available with 4 supply variants, 230 Vac , 115 Vac , 24 Vac and 24 Vdc all being suitable for a VMD (Valve Motor Drive) input power signal. At extra cost, actuators can be fitted with a positioner input card that can accept a 4 - 20 mA or 2 - 10 Vdc control signal - Please note that this option is not available for the 24 Vdc supply variant. AEL5 actuators can be ordered with or without a potentiometer, those ordered with will be fitted with a 1 kω potentiometer as standard. The potentiometer can be used in conjunction with the positioner for a 2 - 10 V or 4 - 20 mA input signal, or as feedback for VMD. Also available are auxiliary limit switches and anti-condense heater. See TI-P358-28 for further details on the accessories

The AEL5 series electric actuators are reversible having linear output.

Available types

AEL5 actuators are available with 4 supply variants, 230 Vac , 115 Vac , 24 Vac and 24 Vdc all being suitable for a VMD (Valve Motor Drive) input power signal. At extra cost, actuators can be fitted with a positioner input card that can accept a 4 - 20 mA or 2 - 10 Vdc control signal - Please note that this option is not available for the 24 Vdc supply variant.

AEL5 actuators can be ordered with or without a potentiometer, those ordered with will be fitted with a 1 kΩ potentiometer as standard. The potentiometer can be used in conjunction with the positioner for a 2 - 10 V or 4 - 20 mA input signal, or as feedback for VMD. Also available are auxiliary limit switches and anti-condense heater. See TI-P358-28 for further details on the accessories

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Electric Valve Actuators
Product Number AEL5 Series
Product Name Electric Linear Actuators for DN15 to DN100 Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
Electric Industrial Actuators, RCH -  - Rotork plc
Specs
Operation OnOff
AC Voltage 110 to 240 volts
DC Voltage 24 volts
View Details
Asahi/America Series 92 Electric Actuator - A92 - Erdmann Corporation
Specs
Actuation Time 10 seconds
Actuator Torque 700 In-lbs (807 kg-cm)
Duty Cycle 75 (%)
View Details