Spirax-Sarco Stainless Steel Piston Actuated On / Off Valve PF6

Description
A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow regulator models. Standard versions have PTFE stem seals for operation up to 180° C. Optionally, high temperature stem seals ( H ) can be provided for operation up to 190° C.
Description
A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow regulator models. Standard versions have PTFE stem seals for operation up to 180° C. Optionally, high temperature stem seals ( H ) can be provided for operation up to 190° C.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Piston Actuated On / Off Valve - PF6 - Spirax-Sarco
Cheltenham, United Kingdom
Stainless Steel Piston Actuated On / Off Valve
PF6
Stainless Steel Piston Actuated On / Off Valve PF6
A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow regulator models. Standard versions have PTFE stem seals for operation up to 180° C. Optionally, high temperature stem seals ( H ) can be provided for operation up to 190° C.

A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow regulator models. Standard versions have PTFE stem seals for operation up to 180° C. Optionally, high temperature stem seals ( H ) can be provided for operation up to 190° C.

Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Pneumatic Valve Actuators
Product Number PF6
Product Name Stainless Steel Piston Actuated On / Off Valve
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Ball Valve Operator - Model 832 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 700 In-lbs (807 kg-cm)
View Details
Pneumatic valve - VUWS-L25-P53E-M-N14 - Festo Corporation
Specs
Operating Pressure Range -13.05 to 145 psi (-9.19 to 102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details
Pneumatic Diaphragm Actuator -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Actuator Type Diaphragm
Operating Pressure Range 37.71 to 116 psi (26.54 to 81.66 m H2O)
Actuator Action Direct Acting; Reverse Acting
View Details