FineTek EAX Ultrasonic Level Transmitter

Description
EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX Ultrasonic Level Transmitter, Liquid Level Transmitter During operation, the device emits a wave to the medium to be measured. The wave reflects off the surface and moves back to the device where a transducer calculates the distance. The distance is based on the time interval between transmission and reception of the wave. D = (334.1+0.6t) x T/2, D = the transmission distance; t = temperature; T= transmission time. With 4~20mA output, it can be connected to the PLC,DSC and SCADA systems. In addition, it is also equipped with exclusive PULSE and AGC (Auto Gain Control) echo tracking technology to ensure accuracy and precision even in the harshest environments. 。4~20mA 2 wire output (Fully isolated) with HART 。7~30Vdc power supply 。IP67 protection casing 。Transducer material: PVDF 。False echo detection 。Internal temperature compensation. 。Beam angle: 7 。Not affected by liquid temperature, S.G, viscosity 。Maximum range to 12 meters(40 ft).
Datasheet
Description
EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX Ultrasonic Level Transmitter, Liquid Level Transmitter During operation, the device emits a wave to the medium to be measured. The wave reflects off the surface and moves back to the device where a transducer calculates the distance. The distance is based on the time interval between transmission and reception of the wave. D = (334.1+0.6t) x T/2, D = the transmission distance; t = temperature; T= transmission time. With 4~20mA output, it can be connected to the PLC,DSC and SCADA systems. In addition, it is also equipped with exclusive PULSE and AGC (Auto Gain Control) echo tracking technology to ensure accuracy and precision even in the harshest environments. 。4~20mA 2 wire output (Fully isolated) with HART 。7~30Vdc power supply 。IP67 protection casing 。Transducer material: PVDF 。False echo detection 。Internal temperature compensation. 。Beam angle: 7 。Not affected by liquid temperature, S.G, viscosity 。Maximum range to 12 meters(40 ft).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EAX Ultrasonic Level Transmitter -  - FineTek
New Taipei City 236,, Taiwan
EAX Ultrasonic Level Transmitter
EAX Ultrasonic Level Transmitter
EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX Ultrasonic Level Transmitter, Liquid Level Transmitter During operation, the device emits a wave to the medium to be measured. The wave reflects off the surface and moves back to the device where a transducer calculates the distance. The distance is based on the time interval between transmission and reception of the wave. D = (334.1+0.6t) x T/2, D = the transmission distance; t = temperature; T= transmission time. With 4~20mA output, it can be connected to the PLC,DSC and SCADA systems. In addition, it is also equipped with exclusive PULSE and AGC (Auto Gain Control) echo tracking technology to ensure accuracy and precision even in the harshest environments. 。4~20mA 2 wire output (Fully isolated) with HART 。7~30Vdc power supply 。IP67 protection casing 。Transducer material: PVDF 。False echo detection 。Internal temperature compensation. 。Beam angle: 7 。Not affected by liquid temperature, S.G, viscosity 。Maximum range to 12 meters(40 ft).

EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts.

EAX Ultrasonic Level Transmitter, Liquid Level Transmitter

During operation, the device emits a wave to the medium to be measured. The wave reflects off the surface and moves back to the device where a transducer calculates the distance. The distance is based on the time interval between transmission and reception of the wave.

D = (334.1+0.6t) x T/2,

  • D = the transmission distance;
  • t = temperature;
  • T= transmission time.

With 4~20mA output, it can be connected to the PLC,DSC and SCADA systems. In addition, it is also equipped with exclusive PULSE and AGC (Auto Gain Control) echo tracking technology to
ensure accuracy and precision even in the harshest environments.

。4~20mA 2 wire output (Fully isolated) with HART
。7~30Vdc power supply
。IP67 protection casing
。Transducer material: PVDF
。False echo detection
。Internal temperature compensation.
。Beam angle: 7
。Not affected by liquid temperature, S.G, viscosity
。Maximum range to 12 meters(40 ft).

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name EAX Ultrasonic Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details