FineTek FAB Cable Float Level Switch

Description
The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB Cable Float Level Switch, Lquid Level Switch (Food Grade) The FA/FB series cable float level switch is designed for single (FA) or multipoint (FB) liquid level switch detection over a wide range of lengths. The FA/FB float level switch can provide an “open”, “closed” or “open/closed” contact arrangement when the float angle is greater than its actuation angle (angle varies by float type), as a result of float buoyancy moving the internal steel ball of the float level switch from its normal activation point when the target fluid is present. 。Polypropylene, PVC and 304SS materials 。Single or multiple float configurations 。Microswitch, reed switch or mercury switch 。Easy installation, affordable and durable 。Suitable for pump control and high temperatures USE 。General pump control 。Pump control in wastewater 。Suitable for low specific gravity materials 。Can handle high operating temperatures 。Clean fluids with small process connections INDUSTRY 。Water and wastewater 。Petrochemical 。Chemical 。Other related industries
Datasheet
Description
The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB Cable Float Level Switch, Lquid Level Switch (Food Grade) The FA/FB series cable float level switch is designed for single (FA) or multipoint (FB) liquid level switch detection over a wide range of lengths. The FA/FB float level switch can provide an “open”, “closed” or “open/closed” contact arrangement when the float angle is greater than its actuation angle (angle varies by float type), as a result of float buoyancy moving the internal steel ball of the float level switch from its normal activation point when the target fluid is present. 。Polypropylene, PVC and 304SS materials 。Single or multiple float configurations 。Microswitch, reed switch or mercury switch 。Easy installation, affordable and durable 。Suitable for pump control and high temperatures USE 。General pump control 。Pump control in wastewater 。Suitable for low specific gravity materials 。Can handle high operating temperatures 。Clean fluids with small process connections INDUSTRY 。Water and wastewater 。Petrochemical 。Chemical 。Other related industries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAB Cable Float Level Switch -  - FineTek
New Taipei City 236,, Taiwan
FAB Cable Float Level Switch
FAB Cable Float Level Switch
The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB Cable Float Level Switch, Lquid Level Switch (Food Grade) The FA/FB series cable float level switch is designed for single (FA) or multipoint (FB) liquid level switch detection over a wide range of lengths. The FA/FB float level switch can provide an “open”, “closed” or “open/closed” contact arrangement when the float angle is greater than its actuation angle (angle varies by float type), as a result of float buoyancy moving the internal steel ball of the float level switch from its normal activation point when the target fluid is present. 。Polypropylene, PVC and 304SS materials 。Single or multiple float configurations 。Microswitch, reed switch or mercury switch 。Easy installation, affordable and durable 。Suitable for pump control and high temperatures USE 。General pump control 。Pump control in wastewater 。Suitable for low specific gravity materials 。Can handle high operating temperatures 。Clean fluids with small process connections INDUSTRY 。Water and wastewater 。Petrochemical 。Chemical 。Other related industries

The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output.

FAB Cable Float Level Switch, Lquid Level Switch (Food Grade)

The FA/FB series cable float level switch is designed for single (FA) or multipoint (FB) liquid level switch detection over a wide range of lengths. The FA/FB float level switch can provide an “open”, “closed” or “open/closed” contact arrangement when the float angle is greater than its actuation angle (angle varies by float type), as a result of float buoyancy moving the internal steel ball of the float level switch from its normal activation point when the target fluid is present. 。Polypropylene, PVC and 304SS materials
。Single or multiple float configurations
。Microswitch, reed switch or mercury switch
。Easy installation, affordable and durable
。Suitable for pump control and high temperatures

USE

。General pump control
。Pump control in wastewater
。Suitable for low specific gravity materials
。Can handle high operating temperatures
。Clean fluids with small process connections

INDUSTRY

。Water and wastewater
。Petrochemical
。Chemical
。Other related industries

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name FAB Cable Float Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details