FineTek FDX Magnetic Float Level Switch

Description
The FC/FD Series is a magnetic float level switch product line. They are top mounted units designed to provide cost-effective multiple switch points using a single entry point into the vessel. FDX Magnetic Float Level Switch, Lquid Level Switch The FC/FD series is a magnetic float level switch product line based upon two principles, buoyancy and magnetism. The floats of the FC/FD magnetic float level switch are designed for a specific minimum fluid density (specific gravity), based upon the volume and weight of the float elements. The floats contain a magnet and the stationary stem can incorporate the reed switches corresponding to each float. The reed switches open or close their electrical contacts when the magnetic element in the floats come in contact with the reed switch locations in the stem. The reed switches will reverse their contact state when the magnet in the float element moves away from the location of the reed switches in the stem. The FC/FD float level switch is more cost effective than competing technologies when multiple switch points are required from a single point of entry in a vessel. 。Single or Multiple point liquid magnetic float level switch customized to your application 。Simple installation and high reliability 。Cost-effective design 。High temperature and explosionproof units available 。Marine grade approval USE 。High, low and intermediate float level switch applications for tanks and other vessels 。Wide range of liquids with minimum density of 0.45 S.G. 。Multiple switch points with single mounting point INDUSTRY 。Water/wastewater 。Chemical 。Marine use 。Many others
Datasheet
Description
The FC/FD Series is a magnetic float level switch product line. They are top mounted units designed to provide cost-effective multiple switch points using a single entry point into the vessel. FDX Magnetic Float Level Switch, Lquid Level Switch The FC/FD series is a magnetic float level switch product line based upon two principles, buoyancy and magnetism. The floats of the FC/FD magnetic float level switch are designed for a specific minimum fluid density (specific gravity), based upon the volume and weight of the float elements. The floats contain a magnet and the stationary stem can incorporate the reed switches corresponding to each float. The reed switches open or close their electrical contacts when the magnetic element in the floats come in contact with the reed switch locations in the stem. The reed switches will reverse their contact state when the magnet in the float element moves away from the location of the reed switches in the stem. The FC/FD float level switch is more cost effective than competing technologies when multiple switch points are required from a single point of entry in a vessel. 。Single or Multiple point liquid magnetic float level switch customized to your application 。Simple installation and high reliability 。Cost-effective design 。High temperature and explosionproof units available 。Marine grade approval USE 。High, low and intermediate float level switch applications for tanks and other vessels 。Wide range of liquids with minimum density of 0.45 S.G. 。Multiple switch points with single mounting point INDUSTRY 。Water/wastewater 。Chemical 。Marine use 。Many others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FDX Magnetic Float Level Switch -  - FineTek
New Taipei City 236,, Taiwan
FDX Magnetic Float Level Switch
FDX Magnetic Float Level Switch
The FC/FD Series is a magnetic float level switch product line. They are top mounted units designed to provide cost-effective multiple switch points using a single entry point into the vessel. FDX Magnetic Float Level Switch, Lquid Level Switch The FC/FD series is a magnetic float level switch product line based upon two principles, buoyancy and magnetism. The floats of the FC/FD magnetic float level switch are designed for a specific minimum fluid density (specific gravity), based upon the volume and weight of the float elements. The floats contain a magnet and the stationary stem can incorporate the reed switches corresponding to each float. The reed switches open or close their electrical contacts when the magnetic element in the floats come in contact with the reed switch locations in the stem. The reed switches will reverse their contact state when the magnet in the float element moves away from the location of the reed switches in the stem. The FC/FD float level switch is more cost effective than competing technologies when multiple switch points are required from a single point of entry in a vessel. 。Single or Multiple point liquid magnetic float level switch customized to your application 。Simple installation and high reliability 。Cost-effective design 。High temperature and explosionproof units available 。Marine grade approval USE 。High, low and intermediate float level switch applications for tanks and other vessels 。Wide range of liquids with minimum density of 0.45 S.G. 。Multiple switch points with single mounting point INDUSTRY 。Water/wastewater 。Chemical 。Marine use 。Many others

The FC/FD Series is a magnetic float level switch product line. They are top mounted units designed to provide cost-effective multiple switch points using a single entry point into the vessel.

FDX Magnetic Float Level Switch, Lquid Level Switch

The FC/FD series is a magnetic float level switch product line based upon two principles, buoyancy and magnetism. The floats of the FC/FD magnetic float level switch are designed for a specific minimum fluid density (specific gravity), based upon the volume and weight of the float elements. The floats contain a magnet and the stationary stem can incorporate the reed switches corresponding to each float. The reed switches open or close their electrical contacts when the magnetic element in the floats come in contact with the reed switch locations in the stem. The reed switches will reverse their contact state when the magnet in the float element moves away from the location of the reed switches in the stem. The FC/FD float level switch is more cost effective than competing technologies when multiple switch points are required from a single point of entry in a vessel. 。Single or Multiple point liquid magnetic float level switch customized to your application
。Simple installation and high reliability
。Cost-effective design
。High temperature and explosionproof units available
。Marine grade approval

USE

。High, low and intermediate float level switch applications for tanks and other vessels
。Wide range of liquids with minimum density of 0.45 S.G.
。Multiple switch points with single mounting point

INDUSTRY

。Water/wastewater
。Chemical
。Marine use
。Many others

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name FDX Magnetic Float Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details