FineTek Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| It collects data from end nodes and communicates with backbone monitoring systems. They increase broadcast transmission distance and implement peer-to-peer communication. Router 。Power Source: DC 9~30V 。RF Interface: 3.5mm SMA... | |
| It supports every single sensor to communicate through wireless mode directly End device 。Power Source: DC 9~30V 。Signal Input Interface: RS-485*1 。RF Interface: 3.5mm SMA Female 。RF Band: ISM Band... | |
| The devices of Wireless Monitoring Total Solution are managed with the MMS. It allows users to create a network, add device to a network, defines parameters and monitor measuring data. | |
| These devices are operated in Wireless or Wired versions for expanding connected to measuring sensors. 4 ports 4-20mA or 4 ports RS-485, 4 ports 1-wire and 4 port I/O communication... |