FineTek SDX Optical Level Switch

Description
The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level Switch SD series is an optical level switch line that emit a beam of infrared light into the tip (prism) of the sensor. In the absence of the liquid at the sensor tip the light is reflected back to the sensor’s receiver. When the target liquid is present surrounding the sensor tip, the light is refracted into the liquid and away from the SD series level switch receiving component thus how liquid presence and absence is determined. The SD series output will be activated accordingly. These optical level switch devices are compact, cost-effective and ideal for a wide variety of fluids. 。Simple and compact with no moving parts 。LED indication 。10-28VDC, 115VAC or 230VAC powered versions 。Solidstate NPN/PNP or relay output 。Operating temperatures up to 257⁰F (125⁰C) 。Wide range of use in machine systems for a variety of liquid level detection 。Unique SD22 design, switch body and tip disconnects USE Machine protection of fluid levels High and low level detection in air conditioning chiller systems Maintain reservoir level in hydraulic systems Automotive systems INDUSTRY HVAC Pharmaceutical Process industries Automotive Others
Datasheet
Description
The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level Switch SD series is an optical level switch line that emit a beam of infrared light into the tip (prism) of the sensor. In the absence of the liquid at the sensor tip the light is reflected back to the sensor’s receiver. When the target liquid is present surrounding the sensor tip, the light is refracted into the liquid and away from the SD series level switch receiving component thus how liquid presence and absence is determined. The SD series output will be activated accordingly. These optical level switch devices are compact, cost-effective and ideal for a wide variety of fluids. 。Simple and compact with no moving parts 。LED indication 。10-28VDC, 115VAC or 230VAC powered versions 。Solidstate NPN/PNP or relay output 。Operating temperatures up to 257⁰F (125⁰C) 。Wide range of use in machine systems for a variety of liquid level detection 。Unique SD22 design, switch body and tip disconnects USE Machine protection of fluid levels High and low level detection in air conditioning chiller systems Maintain reservoir level in hydraulic systems Automotive systems INDUSTRY HVAC Pharmaceutical Process industries Automotive Others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDX Optical Level Switch -  - FineTek
New Taipei City 236,, Taiwan
SDX Optical Level Switch
SDX Optical Level Switch
The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level Switch SD series is an optical level switch line that emit a beam of infrared light into the tip (prism) of the sensor. In the absence of the liquid at the sensor tip the light is reflected back to the sensor’s receiver. When the target liquid is present surrounding the sensor tip, the light is refracted into the liquid and away from the SD series level switch receiving component thus how liquid presence and absence is determined. The SD series output will be activated accordingly. These optical level switch devices are compact, cost-effective and ideal for a wide variety of fluids. 。Simple and compact with no moving parts 。LED indication 。10-28VDC, 115VAC or 230VAC powered versions 。Solidstate NPN/PNP or relay output 。Operating temperatures up to 257⁰F (125⁰C) 。Wide range of use in machine systems for a variety of liquid level detection 。Unique SD22 design, switch body and tip disconnects USE Machine protection of fluid levels High and low level detection in air conditioning chiller systems Maintain reservoir level in hydraulic systems Automotive systems INDUSTRY HVAC Pharmaceutical Process industries Automotive Others

The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container.

SDX Optical Level Switch, Lquid Level Switch

SD series is an optical level switch line that emit a beam of infrared light into the tip (prism) of the sensor. In the absence of the liquid at the sensor tip the light is reflected back to the sensor’s receiver. When the target liquid is present surrounding the sensor tip, the light is refracted into the liquid and away from the SD series level switch receiving component thus how liquid presence and absence is determined. The SD series output will be activated accordingly. These optical level switch devices are compact, cost-effective and ideal for a wide variety of fluids. 。Simple and compact with no moving parts
。LED indication
。10-28VDC, 115VAC or 230VAC powered versions
。Solidstate NPN/PNP or relay output
。Operating temperatures up to 257⁰F (125⁰C)
。Wide range of use in machine systems for a variety of liquid level detection
。Unique SD22 design, switch body and tip disconnects

  • USE
    • Machine protection of fluid levels
    • High and low level detection in air conditioning chiller systems
    • Maintain reservoir level in hydraulic systems
    • Automotive systems
    INDUSTRY
    • HVAC
    • Pharmaceutical
    • Process industries
    • Automotive
    • Others
Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name SDX Optical Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details