FineTek Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The EST Series is a grain temperature monitoring system consisting of the EST110 sensors and EST120 temperature & level monitoring transmitter and MMS-TLA PC-software. The EST110 sensor cable is for... | |
| TRX Temperature Transmitter 。Supply Voltage: Loop Power 18~32 Vdc 。DCV Input: 0~500 mV/ 0~1V/ 0~5V/ 0~10V/ 0~20V 。DCA Input: 0~20 mA/ 4~20 mA 。Thermocouple Input: K / J / T... |