FineTek EFX By-Pass Level Transmitter

Description
EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and an electronic level transmitter output. The magnetic level gauge units include their own self-contained chamber that would be mounted to the vessel, typically via side connections at the top and bottom areas of the EF/MEF by-pass chamber. The EF is standard size and MEF is a smaller “mini” version. These magnetic level gauge units are safer than glass gauges that they typically replace. EFX By-Pass Level Transmitter, Liquid Level Transmitter, Level gauge The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all from a single device. They are by-pass style level transmitter devices typically mounted on the side of a vessel. The EF/MEF magnetic level gauge devices use the principles of buoyancy and magnetism. A float with a magnet inside resides in the by-pass chamber. The chamber is attached to the vessel. The liquid level inside the chamber seeks the vessel liquid level. The float inside the chamber rises and falls as the liquid level inside the tank does the same. Visual indicators, level switches and magnetically activated level transducers can be attached to the magnetic level gauge by-pass chamber and are all activated by the magnet inside the float as it rises and falls in the chamber. The EF chamber has a typical ID of 2.36″ (60mm) and the MEF mini unit has a typical chamber ID of 1.18″ (30mm). These magnetic level gauge units are safer than glass level gauges that they replace. 。Standard (EF) and mini (MEF) sizes for a wide variety of ranges up to 19ft (5.8m) 。Safer than glass gauges 。Maximum operating temperature up to 752⁰F (400⁰C) 。Visual indication, switches and level transducer choices for standard and high accuracy 。Marine certified USE 。Replace glass gauge with safer magnetic level gauge technology 。Visual indication only (like glass gauge) 。Equip with single or multiple level switches and level transducer 。Tank level indication and control where internal obstructions do not allow invasive technologies INDUSTRY 。Petrochemical 。Power 。Wastewater 。Boiler areas 。Many others
Datasheet
Description
EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and an electronic level transmitter output. The magnetic level gauge units include their own self-contained chamber that would be mounted to the vessel, typically via side connections at the top and bottom areas of the EF/MEF by-pass chamber. The EF is standard size and MEF is a smaller “mini” version. These magnetic level gauge units are safer than glass gauges that they typically replace. EFX By-Pass Level Transmitter, Liquid Level Transmitter, Level gauge The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all from a single device. They are by-pass style level transmitter devices typically mounted on the side of a vessel. The EF/MEF magnetic level gauge devices use the principles of buoyancy and magnetism. A float with a magnet inside resides in the by-pass chamber. The chamber is attached to the vessel. The liquid level inside the chamber seeks the vessel liquid level. The float inside the chamber rises and falls as the liquid level inside the tank does the same. Visual indicators, level switches and magnetically activated level transducers can be attached to the magnetic level gauge by-pass chamber and are all activated by the magnet inside the float as it rises and falls in the chamber. The EF chamber has a typical ID of 2.36″ (60mm) and the MEF mini unit has a typical chamber ID of 1.18″ (30mm). These magnetic level gauge units are safer than glass level gauges that they replace. 。Standard (EF) and mini (MEF) sizes for a wide variety of ranges up to 19ft (5.8m) 。Safer than glass gauges 。Maximum operating temperature up to 752⁰F (400⁰C) 。Visual indication, switches and level transducer choices for standard and high accuracy 。Marine certified USE 。Replace glass gauge with safer magnetic level gauge technology 。Visual indication only (like glass gauge) 。Equip with single or multiple level switches and level transducer 。Tank level indication and control where internal obstructions do not allow invasive technologies INDUSTRY 。Petrochemical 。Power 。Wastewater 。Boiler areas 。Many others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EFX By-Pass Level Transmitter -  - FineTek
New Taipei City 236,, Taiwan
EFX By-Pass Level Transmitter
EFX By-Pass Level Transmitter
EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and an electronic level transmitter output. The magnetic level gauge units include their own self-contained chamber that would be mounted to the vessel, typically via side connections at the top and bottom areas of the EF/MEF by-pass chamber. The EF is standard size and MEF is a smaller “mini” version. These magnetic level gauge units are safer than glass gauges that they typically replace. EFX By-Pass Level Transmitter, Liquid Level Transmitter, Level gauge The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all from a single device. They are by-pass style level transmitter devices typically mounted on the side of a vessel. The EF/MEF magnetic level gauge devices use the principles of buoyancy and magnetism. A float with a magnet inside resides in the by-pass chamber. The chamber is attached to the vessel. The liquid level inside the chamber seeks the vessel liquid level. The float inside the chamber rises and falls as the liquid level inside the tank does the same. Visual indicators, level switches and magnetically activated level transducers can be attached to the magnetic level gauge by-pass chamber and are all activated by the magnet inside the float as it rises and falls in the chamber. The EF chamber has a typical ID of 2.36″ (60mm) and the MEF mini unit has a typical chamber ID of 1.18″ (30mm). These magnetic level gauge units are safer than glass level gauges that they replace. 。Standard (EF) and mini (MEF) sizes for a wide variety of ranges up to 19ft (5.8m) 。Safer than glass gauges 。Maximum operating temperature up to 752⁰F (400⁰C) 。Visual indication, switches and level transducer choices for standard and high accuracy 。Marine certified USE 。Replace glass gauge with safer magnetic level gauge technology 。Visual indication only (like glass gauge) 。Equip with single or multiple level switches and level transducer 。Tank level indication and control where internal obstructions do not allow invasive technologies INDUSTRY 。Petrochemical 。Power 。Wastewater 。Boiler areas 。Many others

EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and an electronic level transmitter output. The magnetic level gauge units include their own self-contained chamber that would be mounted to the vessel, typically via side connections at the top and bottom areas of the EF/MEF by-pass chamber. The EF is standard size and MEF is a smaller “mini” version. These magnetic level gauge units are safer than glass gauges that they typically replace.

EFX By-Pass Level Transmitter, Liquid Level Transmitter, Level gauge

The EF/MEF series are magnetic level gauge product lines capable of providing local visual indication, level switch activation and a continuous level transmitter output, all from a single device. They are by-pass style level transmitter devices typically mounted on the side of a vessel. The EF/MEF magnetic level gauge devices use the principles of buoyancy and magnetism. A float with a magnet inside resides in the by-pass chamber. The chamber is attached to the vessel. The liquid level inside the chamber seeks the vessel liquid level. The float inside the chamber rises and falls as the liquid level inside the tank does the same. Visual indicators, level switches and magnetically activated level transducers can be attached to the magnetic level gauge by-pass chamber and are all activated by the magnet inside the float as it rises and falls in the chamber. The EF chamber has a typical ID of 2.36″ (60mm) and the MEF mini unit has a typical chamber ID of 1.18″ (30mm). These magnetic level gauge units are safer than glass level gauges that they replace. 。Standard (EF) and mini (MEF) sizes for a wide variety of ranges up to 19ft (5.8m)
。Safer than glass gauges
。Maximum operating temperature up to 752⁰F (400⁰C)
。Visual indication, switches and level transducer choices for standard and high accuracy
。Marine certified

USE

。Replace glass gauge with safer magnetic level gauge technology
。Visual indication only (like glass gauge)
。Equip with single or multiple level switches and level transducer
。Tank level indication and control where internal obstructions do not allow invasive technologies

INDUSTRY

。Petrochemical
。Power
。Wastewater
。Boiler areas
。Many others

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name EFX By-Pass Level Transmitter
Device Classification Gauge; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-LLC210D3L24-4C3-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details