FineTek Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| EPR Paddle Wheel Flow Meter mainly by using the principle of rotating blades to measure flow. Mainly by the middle of the leaf blade and the leaf blade capacity calculated. | |
| EPU Clamp-On Ultrasonic Flowmeters measure by using ultrasonic pulse waves to pass through the probe and strike the liquid material. While the pulse waves rapidly disperse through the liquid, the... | |
| Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders,... | |
| SPX Thermal Dispersion Flow Switch is a precise flow sensing device for liquids. The principle of operation is based on heat transfer. The SP thermal dispersion flow switch is offered... | |
| The measurement procedure of the FlowSwitch 510M is based on the physical principle of the Doppler-Effect. Therefore the sensor sends out a microwave field. If solids move through this field,... | |
| The very FIRST EPD Electromagnetic Flow Meter to be certified by OIML in Asia. EPD30 offers the industry’s widest range of liners, electrodes and sizes to meet the needs of... |