FineTek Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is... | |
| EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel... | |
| EF/MEF Series are by-pass level transmitter product lines, more commonly know as magnetic level gauge devices that can be equipped for local visual indication only or with level switches and... | |
| JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used... | |
| JTR Guided Wave Radar Level Transmitter Meets the various measurement requirements of different temperature, pressure and medium. Contact measuring, capable of overcoming the steam, foam and stirring effects. 4~20 mA... | |
| The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level... | |
| The EG Series is a magnetostrictive level transmitter used to accurately measure the changing level of liquids. The EG magnetostrictive level transmitter uses the principles of buoyancy and magnetostriction. Single... | |
| The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid... | |
| The JFR Series is a open-air radar level transmitter designed for measuring the changing level of liquids, slurries and bulk solids in tanks, bins and silos. Operating at either 10GHz... |