FineTek FDM Mini Float Level Switch

Description
The FC/FD Series is a mini magnetic float level switch product line that is very cost-effective and compact. As such these magnetic float level switch units are easily installed on small machinery and in areas where very little space is available inside/outside the vessel in which they are installed. FDM Mini Float Level Switch, Lquid Level Switch (Food Grade) FC/FD series is a magnetic float level switch type of product line that is very compact and cost effective. These mini magnetic float level switch devices operate based upon two scientific principles, buoyancy and magnetism. The float portion of the mini float level switch is designed for a specific minimum fluid density, specific gravity, based upon the volume and weight of the float element. The float contains a magnet and the stationary stem incorporates a reed switch which opens or closes its electrical contact when the magnetic element in the float comes in contact with the stem. The reed switch reverses its contact state when the magnet in the float element moves away from the stem. Compact, affordable and simple magnetic float level switch design for liquid level detection Wide range of installation options Variety of available process connections Multiple materials available USE High, low or intermediate level detection in small vessels Small size machine control INDUSTRY Food and beverage Hydraulics Marine Many others
Datasheet
Description
The FC/FD Series is a mini magnetic float level switch product line that is very cost-effective and compact. As such these magnetic float level switch units are easily installed on small machinery and in areas where very little space is available inside/outside the vessel in which they are installed. FDM Mini Float Level Switch, Lquid Level Switch (Food Grade) FC/FD series is a magnetic float level switch type of product line that is very compact and cost effective. These mini magnetic float level switch devices operate based upon two scientific principles, buoyancy and magnetism. The float portion of the mini float level switch is designed for a specific minimum fluid density, specific gravity, based upon the volume and weight of the float element. The float contains a magnet and the stationary stem incorporates a reed switch which opens or closes its electrical contact when the magnetic element in the float comes in contact with the stem. The reed switch reverses its contact state when the magnet in the float element moves away from the stem. Compact, affordable and simple magnetic float level switch design for liquid level detection Wide range of installation options Variety of available process connections Multiple materials available USE High, low or intermediate level detection in small vessels Small size machine control INDUSTRY Food and beverage Hydraulics Marine Many others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FDM Mini Float Level Switch -  - FineTek
New Taipei City 236,, Taiwan
FDM Mini Float Level Switch
FDM Mini Float Level Switch
The FC/FD Series is a mini magnetic float level switch product line that is very cost-effective and compact. As such these magnetic float level switch units are easily installed on small machinery and in areas where very little space is available inside/outside the vessel in which they are installed. FDM Mini Float Level Switch, Lquid Level Switch (Food Grade) FC/FD series is a magnetic float level switch type of product line that is very compact and cost effective. These mini magnetic float level switch devices operate based upon two scientific principles, buoyancy and magnetism. The float portion of the mini float level switch is designed for a specific minimum fluid density, specific gravity, based upon the volume and weight of the float element. The float contains a magnet and the stationary stem incorporates a reed switch which opens or closes its electrical contact when the magnetic element in the float comes in contact with the stem. The reed switch reverses its contact state when the magnet in the float element moves away from the stem. Compact, affordable and simple magnetic float level switch design for liquid level detection Wide range of installation options Variety of available process connections Multiple materials available USE High, low or intermediate level detection in small vessels Small size machine control INDUSTRY Food and beverage Hydraulics Marine Many others

The FC/FD Series is a mini magnetic float level switch product line that is very cost-effective and compact. As such these magnetic float level switch units are easily installed on small machinery and in areas where very little space is available inside/outside the vessel in which they are installed.

FDM Mini Float Level Switch, Lquid Level Switch (Food Grade)

FC/FD series is a magnetic float level switch type of product line that is very compact and cost effective. These mini magnetic float level switch devices operate based upon two scientific principles, buoyancy and magnetism. The float portion of the mini float level switch is designed for a specific minimum fluid density, specific gravity, based upon the volume and weight of the float element. The float contains a magnet and the stationary stem incorporates a reed switch which opens or closes its electrical contact when the magnetic element in the float comes in contact with the stem. The reed switch reverses its contact state when the magnet in the float element moves away from the stem.

  • Compact, affordable and simple magnetic float level switch design for liquid level detection
  • Wide range of installation options
  • Variety of available process connections
  • Multiple materials available

USE

  • High, low or intermediate level detection in small vessels
  • Small size machine control

INDUSTRY

  • Food and beverage
  • Hydraulics
  • Marine
  • Many others
Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name FDM Mini Float Level Switch
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details