FineTek FGX Magnetic Float Level Transmitter

Description
The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid to be measured. As the liquid in the vessel travels up and down, the float will rise and fall on the sensing rod. The magnetic float level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter devices using the principles of buoyancy and magnetism to generate a changing electrical output in response to the rise and fall of the float on the sensing guide rod. The magnetic float level transmitter provides a 3-wire resistance output or can be equipped with an appropriate level transmitter to provide a 4-20mA analog signal indicating liquid level. The sensing guide rod includes a series of reed switches along the entire measuring length. Placement of reed switches provides either of two possible measuring resolutions. 。4-20mA output, 2-wire loop powered, or 3-wire resistance output 。Resolution of 0.25″ (6.35mm) or 0.5″ (12.7mm) 。19.7ft (6m) maximum length 。Liquid level measurement with S.G. of >0.45 。Explosionproof, corrosion-resistant and marine use units available USE 。Tank level measurement of wide range of liquids 。Level control applications, input to PLC and DCS systems 。Pump or other process equipment control INDUSTRY 。Water/wastewater 。Chemical/petrochemi cal 。Marine use 。Oil storage tank 。Many others
Datasheet
Description
The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid to be measured. As the liquid in the vessel travels up and down, the float will rise and fall on the sensing rod. The magnetic float level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter devices using the principles of buoyancy and magnetism to generate a changing electrical output in response to the rise and fall of the float on the sensing guide rod. The magnetic float level transmitter provides a 3-wire resistance output or can be equipped with an appropriate level transmitter to provide a 4-20mA analog signal indicating liquid level. The sensing guide rod includes a series of reed switches along the entire measuring length. Placement of reed switches provides either of two possible measuring resolutions. 。4-20mA output, 2-wire loop powered, or 3-wire resistance output 。Resolution of 0.25″ (6.35mm) or 0.5″ (12.7mm) 。19.7ft (6m) maximum length 。Liquid level measurement with S.G. of >0.45 。Explosionproof, corrosion-resistant and marine use units available USE 。Tank level measurement of wide range of liquids 。Level control applications, input to PLC and DCS systems 。Pump or other process equipment control INDUSTRY 。Water/wastewater 。Chemical/petrochemi cal 。Marine use 。Oil storage tank 。Many others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FGX Magnetic Float Level Transmitter -  - FineTek
New Taipei City 236,, Taiwan
FGX Magnetic Float Level Transmitter
FGX Magnetic Float Level Transmitter
The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid to be measured. As the liquid in the vessel travels up and down, the float will rise and fall on the sensing rod. The magnetic float level transmitter has a resistance output directly proportional to float position, fluid level. FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available) FG series are magnetic float level transmitter devices using the principles of buoyancy and magnetism to generate a changing electrical output in response to the rise and fall of the float on the sensing guide rod. The magnetic float level transmitter provides a 3-wire resistance output or can be equipped with an appropriate level transmitter to provide a 4-20mA analog signal indicating liquid level. The sensing guide rod includes a series of reed switches along the entire measuring length. Placement of reed switches provides either of two possible measuring resolutions. 。4-20mA output, 2-wire loop powered, or 3-wire resistance output 。Resolution of 0.25″ (6.35mm) or 0.5″ (12.7mm) 。19.7ft (6m) maximum length 。Liquid level measurement with S.G. of >0.45 。Explosionproof, corrosion-resistant and marine use units available USE 。Tank level measurement of wide range of liquids 。Level control applications, input to PLC and DCS systems 。Pump or other process equipment control INDUSTRY 。Water/wastewater 。Chemical/petrochemi cal 。Marine use 。Oil storage tank 。Many others

The FG Series is a magnetic float level transmitter comprising a float and sensing guide rod. The float is sized (volume and weight) based on the density of the fluid to be measured. As the liquid in the vessel travels up and down, the float will rise and fall on the sensing rod. The magnetic float level transmitter has a resistance output directly proportional to float position, fluid level.

FGX Magnetic Float Level Transmitter, Liquid Level Transmitter (Explosion Proof units available)

FG series are magnetic float level transmitter devices using the principles of buoyancy and magnetism to generate a changing electrical output in response to the rise and fall of the float on the sensing guide rod. The magnetic float level transmitter provides a 3-wire resistance output or can be equipped with an appropriate level transmitter to provide a 4-20mA analog signal indicating liquid level. The sensing guide rod includes a series of reed switches along the entire measuring length. Placement of reed switches provides either of two possible measuring resolutions. 。4-20mA output, 2-wire loop powered, or 3-wire resistance output
。Resolution of 0.25″ (6.35mm) or 0.5″ (12.7mm)
。19.7ft (6m) maximum length
。Liquid level measurement with S.G. of >0.45
。Explosionproof, corrosion-resistant and marine use units available

USE

。Tank level measurement of wide range of liquids
。Level control applications, input to PLC and DCS systems
。Pump or other process equipment control

INDUSTRY

。Water/wastewater
。Chemical/petrochemical
。Marine use
。Oil storage tank
。Many others

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name FGX Magnetic Float Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details