FineTek Datasheets for Analog Modem-to-Cellular Converters
Analog modem-to-cellular converters allow legacy equipment with built-in analog modems to connect to the cellular data networks by emulating the traditional dial-up PSTN network.
Analog Modem-to-Cellular Converters: Learn more
| Product Name | Notes |
|---|---|
| It supports every single sensor to communicate through wireless mode directly End device 。Power Source: DC 9~30V 。Signal Input Interface: RS-485*1 。RF Interface: 3.5mm SMA Female 。RF Band: ISM Band... | |
| The devices of Wireless Monitoring Total Solution are managed with the MMS. It allows users to create a network, add device to a network, defines parameters and monitor measuring data. |