FineTek JTR Guided Wave Radar Level Transmitter

Description
JTR Guided Wave Radar Level Transmitter Meets the various measurement requirements of different temperature, pressure and medium. Contact measuring, capable of overcoming the steam, foam and stirring effects. 4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 128*64 LCM Display, easy on-site adjustment. Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. JTR Guided Wave Radar Level Transmitter, Liquid Level Transmitter (GWR) The guided wave radar level transmitter is a solid and liquid level measuring instrument commonly used in the industry. It transmits electromagnetic pulses along with the steel wire cable or tube/rod to propagate at the speed of light; when these encounter the surface of medium to be measured, the pulses will be partly reflected to form an echo wave and returned to the pulse transmission device along the same path, and the height of liquid level can be calculated. The guided wave radar level transmitter uses advanced echo wave processing technology with a wide range of product applications that is capable of measuring the low dielectric constant of solid buck; and capable of measuring the solid level, liquid level and medium surface. The product models include coaxial, tube/rod, steel wire cable type for the customer's choice, suitable for high temperature and high pressure medium liquid level measurement. 。Meets the various measurement requirements of different temperature, pressure and medium. 。Contact measuring, capable of overcoming the steam, foam and stirring effects. 。4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 。128*64 LCM Display, easy on-site adjustment. 。Display distance, level, percentage, current 4~20 mA. 。Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. 。Echo wave graphics display function, to display the signal waveform inside the tank, can be used for background noise processing. 。Operation Interface Language Selection: Traditional Chinese, Simplified Chinese, English. Capable of simulating output current signal of 4mA, 20mA. 。Power plant 。Chemical plant 。Cement plant 。Water treatment 。Paper mill plant 。Steel plant 。Refinery plant
Datasheet
Description
JTR Guided Wave Radar Level Transmitter Meets the various measurement requirements of different temperature, pressure and medium. Contact measuring, capable of overcoming the steam, foam and stirring effects. 4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 128*64 LCM Display, easy on-site adjustment. Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. JTR Guided Wave Radar Level Transmitter, Liquid Level Transmitter (GWR) The guided wave radar level transmitter is a solid and liquid level measuring instrument commonly used in the industry. It transmits electromagnetic pulses along with the steel wire cable or tube/rod to propagate at the speed of light; when these encounter the surface of medium to be measured, the pulses will be partly reflected to form an echo wave and returned to the pulse transmission device along the same path, and the height of liquid level can be calculated. The guided wave radar level transmitter uses advanced echo wave processing technology with a wide range of product applications that is capable of measuring the low dielectric constant of solid buck; and capable of measuring the solid level, liquid level and medium surface. The product models include coaxial, tube/rod, steel wire cable type for the customer's choice, suitable for high temperature and high pressure medium liquid level measurement. 。Meets the various measurement requirements of different temperature, pressure and medium. 。Contact measuring, capable of overcoming the steam, foam and stirring effects. 。4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 。128*64 LCM Display, easy on-site adjustment. 。Display distance, level, percentage, current 4~20 mA. 。Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. 。Echo wave graphics display function, to display the signal waveform inside the tank, can be used for background noise processing. 。Operation Interface Language Selection: Traditional Chinese, Simplified Chinese, English. Capable of simulating output current signal of 4mA, 20mA. 。Power plant 。Chemical plant 。Cement plant 。Water treatment 。Paper mill plant 。Steel plant 。Refinery plant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JTR Guided Wave Radar Level Transmitter -  - FineTek
New Taipei City 236,, Taiwan
JTR Guided Wave Radar Level Transmitter
JTR Guided Wave Radar Level Transmitter
JTR Guided Wave Radar Level Transmitter Meets the various measurement requirements of different temperature, pressure and medium. Contact measuring, capable of overcoming the steam, foam and stirring effects. 4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 128*64 LCM Display, easy on-site adjustment. Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. JTR Guided Wave Radar Level Transmitter, Liquid Level Transmitter (GWR) The guided wave radar level transmitter is a solid and liquid level measuring instrument commonly used in the industry. It transmits electromagnetic pulses along with the steel wire cable or tube/rod to propagate at the speed of light; when these encounter the surface of medium to be measured, the pulses will be partly reflected to form an echo wave and returned to the pulse transmission device along the same path, and the height of liquid level can be calculated. The guided wave radar level transmitter uses advanced echo wave processing technology with a wide range of product applications that is capable of measuring the low dielectric constant of solid buck; and capable of measuring the solid level, liquid level and medium surface. The product models include coaxial, tube/rod, steel wire cable type for the customer's choice, suitable for high temperature and high pressure medium liquid level measurement. 。Meets the various measurement requirements of different temperature, pressure and medium. 。Contact measuring, capable of overcoming the steam, foam and stirring effects. 。4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 。128*64 LCM Display, easy on-site adjustment. 。Display distance, level, percentage, current 4~20 mA. 。Unique algorithms and echo wave processing technology can be used under various types of complex work conditions. 。Echo wave graphics display function, to display the signal waveform inside the tank, can be used for background noise processing. 。Operation Interface Language Selection: Traditional Chinese, Simplified Chinese, English. Capable of simulating output current signal of 4mA, 20mA. 。Power plant 。Chemical plant 。Cement plant 。Water treatment 。Paper mill plant 。Steel plant 。Refinery plant

JTR Guided Wave Radar Level Transmitter
Meets the various measurement requirements of different temperature, pressure and medium.
Contact measuring, capable of overcoming the steam, foam and stirring effects.
4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.).
128*64 LCM Display, easy on-site adjustment.
Unique algorithms and echo wave processing technology can be used under various types of complex work conditions.

JTR Guided Wave Radar Level Transmitter, Liquid Level Transmitter (GWR)

The guided wave radar level transmitter is a solid and liquid level measuring instrument commonly used in the industry. It transmits electromagnetic pulses along with the steel wire cable or tube/rod to propagate at the speed of light; when these encounter the surface of medium to be measured, the pulses will be partly reflected to form an echo
wave and returned to the pulse transmission device along the same path, and the height of
liquid level can be calculated.

The guided wave radar level transmitter uses advanced echo wave processing technology with a wide range of product applications that is capable of measuring the low dielectric constant of solid buck; and capable of measuring the solid level, liquid level and medium surface. The product models include coaxial, tube/rod, steel wire cable type for the customer's choice, suitable for high temperature and high pressure medium liquid level measurement.

。Meets the various measurement requirements of different temperature, pressure and medium.
。Contact measuring, capable of overcoming the steam, foam and stirring effects.
。4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.).
。128*64 LCM Display, easy on-site adjustment. 。Display distance, level, percentage, current 4~20 mA.
。Unique algorithms and echo wave processing technology can be used under various types of complex work
conditions.
。Echo wave graphics display function, to display the signal waveform inside the tank, can be used for
background noise processing.
。Operation Interface Language Selection: Traditional Chinese, Simplified Chinese, English. Capable of
simulating output current signal of 4mA, 20mA. 。Power plant
。Chemical plant
。Cement plant
。Water treatment
。Paper mill plant
。Steel plant
。Refinery plant

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name JTR Guided Wave Radar Level Transmitter
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details