FineTek FFX Side Mounting Float Switch

Description
The FF Series is a magnetic float level switch specifically designed for mounting on the side of a vessel where float orientation is horizontal. It is suitable for industrial use with a wide range of fluids where the float level switch will operate with fluid density as low as 0.25 S.G.. FFX Side Mounting Float Switch The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level detection of fluids with specific gravity ranging from as low as 0.25, thereby ensuring a very wide range of application and use. A change in fluid level can correspondingly cause the float to travel up or down. The FF series side mounted magnetic float level switch product line incorporates SPDT reed switch or SPDT microswitch output and are available in stainless steel or polypropylene wetted materials. Marine certification and explosionproof versions are available. 。Wide range of flanged and threaded process connections for side mounting 。Stainless steel or polypropylene construction 。Floats for almost any liquid 。High temperature capability up to 662⁰F (350⁰C) 。Explosionproof and corrosion resistant versions available 。Microswitch or reed switch output 。Marine grade approval units USE 。High, low and intermediate float level switch applications for tanks and other vessels 。Wide range of liquids with minimum density of 0.25 S.G. 。Side mount on vessel 。Some top mounting use special float extension shape INDUSTRY 。Water/wastewater 。Chemical 。Marine use 。Many others
Datasheet
Description
The FF Series is a magnetic float level switch specifically designed for mounting on the side of a vessel where float orientation is horizontal. It is suitable for industrial use with a wide range of fluids where the float level switch will operate with fluid density as low as 0.25 S.G.. FFX Side Mounting Float Switch The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level detection of fluids with specific gravity ranging from as low as 0.25, thereby ensuring a very wide range of application and use. A change in fluid level can correspondingly cause the float to travel up or down. The FF series side mounted magnetic float level switch product line incorporates SPDT reed switch or SPDT microswitch output and are available in stainless steel or polypropylene wetted materials. Marine certification and explosionproof versions are available. 。Wide range of flanged and threaded process connections for side mounting 。Stainless steel or polypropylene construction 。Floats for almost any liquid 。High temperature capability up to 662⁰F (350⁰C) 。Explosionproof and corrosion resistant versions available 。Microswitch or reed switch output 。Marine grade approval units USE 。High, low and intermediate float level switch applications for tanks and other vessels 。Wide range of liquids with minimum density of 0.25 S.G. 。Side mount on vessel 。Some top mounting use special float extension shape INDUSTRY 。Water/wastewater 。Chemical 。Marine use 。Many others
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFX Side Mounting Float Switch -  - FineTek
New Taipei City 236,, Taiwan
FFX Side Mounting Float Switch
FFX Side Mounting Float Switch
The FF Series is a magnetic float level switch specifically designed for mounting on the side of a vessel where float orientation is horizontal. It is suitable for industrial use with a wide range of fluids where the float level switch will operate with fluid density as low as 0.25 S.G.. FFX Side Mounting Float Switch The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level detection of fluids with specific gravity ranging from as low as 0.25, thereby ensuring a very wide range of application and use. A change in fluid level can correspondingly cause the float to travel up or down. The FF series side mounted magnetic float level switch product line incorporates SPDT reed switch or SPDT microswitch output and are available in stainless steel or polypropylene wetted materials. Marine certification and explosionproof versions are available. 。Wide range of flanged and threaded process connections for side mounting 。Stainless steel or polypropylene construction 。Floats for almost any liquid 。High temperature capability up to 662⁰F (350⁰C) 。Explosionproof and corrosion resistant versions available 。Microswitch or reed switch output 。Marine grade approval units USE 。High, low and intermediate float level switch applications for tanks and other vessels 。Wide range of liquids with minimum density of 0.25 S.G. 。Side mount on vessel 。Some top mounting use special float extension shape INDUSTRY 。Water/wastewater 。Chemical 。Marine use 。Many others

The FF Series is a magnetic float level switch specifically designed for mounting on the side of a vessel where float orientation is horizontal. It is suitable for industrial use with a wide range of fluids where the float level switch will operate with fluid density as low as 0.25 S.G..

FFX Side Mounting Float Switch

The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level detection of fluids with specific gravity ranging from as low as 0.25, thereby ensuring a very wide range of application and use. A change in fluid level can correspondingly cause the float to travel up or down. The FF series side mounted magnetic float level switch product line incorporates SPDT reed switch or SPDT microswitch output and are available in stainless steel or polypropylene wetted materials. Marine certification and explosionproof versions are available. 。Wide range of flanged and threaded process connections for side mounting
。Stainless steel or polypropylene construction
。Floats for almost any liquid
。High temperature capability up to 662⁰F (350⁰C)
。Explosionproof and corrosion resistant versions available
。Microswitch or reed switch output
。Marine grade approval units

USE

。High, low and intermediate float level switch applications for tanks and other vessels
。Wide range of liquids with minimum density of 0.25 S.G.
。Side mount on vessel
。Some top mounting use special float extension shape

INDUSTRY

。Water/wastewater
。Chemical
。Marine use
。Many others

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Level Sensors
Product Name FFX Side Mounting Float Switch
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details