FineTek Datasheets for Mass Flow Meters and Controllers
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Mass Flow Meters and Controllers: Learn more
| Product Name | Notes |
|---|---|
| Our solid flow meter MF 3000 is designed for flow measurement in metallic pipes from a few kg/h to many t/h. The system is suitable for on-line measurements of powders,... | |
| SPX Thermal Dispersion Flow Switch is a precise flow sensing device for liquids. The principle of operation is based on heat transfer. The SP thermal dispersion flow switch is offered... |