Classic Automation LLC Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 16 Digital Inputs 8 Digital Outputs | |
| 16 digital inputs, 16 digital outputs, 2 analog inputs, 2 analog outputs, Bluetooth V1.2; frequency band 2.4 GHz; 1 wireless interface | |
| 16 Digital Inputs, 18 Digital Ouputs 24 VDC/2A | |
| 24 VDC | |
| 24V | |
| 24VDC | |
| 32 Digital Inputs | |
| 32 x 24 VDC, 10 ms delay | |
| 32x24 VDC 2A | |
| 48V | |
| 8 Channel | |
| 8 point | |
| ABB Drives | |
| Advant- 800xA - Digital input/output unit, 10 DI and 6 DO | |
| AS- i compact module K60 analog 2 AQ, IP67 2x 1 output, Voltage +/- 10 V 1..5 V for 2- wire actuators 2 x M12 socket Mounting plate 3RK1901- 0CA00... | |
| AS- i compact module K60 digital A/B slave, 4 DI/4 DQ, IP67 4 x input, maximum 200 mA 4 x output, 2 A, 24 V DC maximal 4 A for... | |
| AS- Interface - 16I, IP20 16 INPUTS (MULTIPLEXING) SCREW TERMINALS MODULE | |
| AS- Interface - ACTUATOR SENSOR INTERFACE 2I/20 APPLICATION MODULE 2X1 INPUT 100MA,PNP,2X1 OUTPUT ELECTRONICS DC 24V, 2A, 4XM12 SOCKETS,EXT.VOLTAGE SUPPLY VIA INTERFACE MODULE FK- E, EEMI EEMJ(EXT. ELECT.- MECH.- INTERF.)... | |
| AS- Interface - AS- i compact module K45 digital A/B slave, 4 DI, IP67 4 x input, maximum 200 mA 4 x M12 socket Mounting plate 3RK1901- 2EA00 or 3RK1901-... | |
| AS- Interface - AS- i compact module K60 digital 4 DI, IP67 4 x input, maximum 200 mA 4 x M12 socket Y- II assignment Mounting plate 3RK1901- 0CA00 must... | |
| AS- Interface - AS- i SlimLine module S22.5 digital, A/B slave 4 DI, IP20 4 x inputs for 3- wire sensor spring- type terminals | |
| AS- Interface - AS- INTERFACE FUNCTION MODULE LOGO! STANDARD SLAVE IP20 4DI/4DO | |
| AS- Interface - AS- INTERFACE MODULE 4I/4O, F90 4X1 INPUT, PNP 4X1 OUTPUT ELECTRON. DC 24V,2A SCREW TERMINALS FOR IN- /OUTPUTS SUPPLY VIA 2X SCREW TERMINALS | |
| AS- Interface - AS- INTERFACE SLIMLINE MOD. S45, DIGITAL, 4I/3O, 2/3- WIRE, IP20 4 X 1 INPUT, 200MA, PNP 3 X 1 OUTPUT, 1A, DC 24V SCREW- TYPE TERMINAL CONNECT. | |
| AS- Interface - AS- Interface user module IP67 P 4 DI, NPN 4x 1 input maximum 200 mA 4 x M12 socket | |
| AS- Interface - ASIsafe module S22.5F digital safety, 2 F- DI/2 DQ, IP20 2 x input for mechanical sensors 2 x standard output 24 V DC Output supply from U_ASI... | |
| AS- Interface - digital 4 DI/4 DQ, IP20 4 x inputs for 3- wire sensor 4 x output, 1 A, 24 V DC maximal 4 A for all outputs Screw... | |
| AS- Interface - digital safety, 2 F- DI, IP20 2 x input for mechanical sensors Screw terminals Overall width 22.5 mm | |
| AS- Interface - I/O MODULE 4I/4O V2.1 200MA PNP 24VDC | |
| AS- Interface - IEC Control | |
| AS- Interface - K60, DIGITAL, 8I, IP67 8 X 1 INPUT, 200MA MAX., PNP 4 X M12 STANDARD SOCKET 4 X M12 SOCKET W. Y- II- ASSIGNM | |
| AS- Interface - S22.5, DIGITAL, 2I/2O, IP20, 2 X 1 INPUT, 2- WIRE, PNP 2 X 1OUTP., ELECTR., 2A, DC 24V SCREW- TYPE TERMINAL CONNECT. MODULE WIDTH 22.5 MM | |
| AS- Interface | |
| ASIsafe compact module K20F digital safety, 2 F- DI, IP67 2 x input for mechanical sensors 2 x M12 socket | |
| ASIsafe module S22.5F 2 F- DI, IP20 2 x input for mechanical sensors spring- type terminals Overall width 22.5 mm | |
| Delayed Outputs Safety Relay (EMD), 1 N.C. Single Wire Safe Input, 1 N.C. Single Wire Safe Output, 4 N.O. Delayed Safety Outputs, 24V DC Power, Removable Terminals | |
| digital 4 DI/4 DQ, IP20 4 x inputs for 3- wire sensor 4 x output, 2 A, 24 V DC maximal 4 A for all outputs Screw terminals | |
| Digital Input / Output Module 16 Digital Inputs 8 Digital Ouputs | |
| Digital Input / Output Module PSS1 DI2O 16DI/DO 24VDC 2A | |
| Digital Input / Output Module | |
| Digital Output Module 8DO 20- 28VDC | |
| Digital Output Module | |
| Harmony DCU System Six - 16 DI, Non- incendive, standard mounting | |
| Harmony DCU System Six - 24 Points | |
| Harmony DCU System Six - Mechincal Relay Outputs, standard mounting | |
| Harmony DCU System Six - Part of Model 40DC200 Rack | |
| Harmony DCU System Six | |
| IEC Control | |
| Inline analog digital input, 8 channels, RTD (resistance temperuature detector 2- 3 wire connection method. | |
| Inline digital output terminal, without accessories, 32 outputs, 24 V DC npn- switching, 500 mA, 1- conductor connection technology | |
| Inline, Digital output terminal, Digital outputs: 32 (NPN), 24 V DC, 500 mA, connection technology: 1- conductor, transmission speed in the local bus: 500 kbps | |
| Inline, Digital output terminal, Digital outputs: 4, 24 V DC, 500 mA, connection method: 3- wire, transmission speed in the local bus: 500 kbps, degree of protection: IP20, including Inline... | |
| Isolation I/O 2,5V Transistor ST- OV3- 220DC- 220DC- 1, 15- 220VDC- 1A | |
| Isolation I/O module, with soldered- in miniature switching relay. Medium to large loads, 24V AC/DC input voltage, 250VAC/5A 2CO | |
| ISSC 300 System | |
| Measurement and control temperature transducer for Pt 100 temperature sensors, configured via DIP switches | |
| Output coupling link, Relay coupler, Screw terminals 1 change- over contact, 24 V AC/DC | |
| PC 200 | |
| Pitronik P8 - Ausgabe C- P8- A20S, 21- 28 V=, Si Int. Mit Si- Wachter | |
| Pitronik P8 - Ausgabe C- P8- A4, 6- 28V, elektron gesichert | |
| Pitronik P8 - Digital Input / Output Module | |
| Pitronik P8 - Eingabe C- P8- E, 24 V, Entstorfilter 10 Ms | |
| Procontic DP800 | |
| Provox - 16 Channel, Input power: 24VDC@ 1.1A. Suitable wire connection 70C | |
| Provox - 240 V | |
| Provox - 240V | |
| Provox - 5A, 240 Volt | |
| Provox - Analog Output Term Panel, CL6871X1- A3 | |
| Provox - Analog Output Term Panel, Field Terminal Ratings:24VDC, 25MA Uses Supply Wires At least 70 C. | |
| Provox - Analog Output Term Panel, Voltage Output | |
| Provox - Analog Term Panel, CL6861X1- A1 | |
| Provox - and DM6421X1- A1 | |
| Provox - CL6871X1- A1 Analog Output Termination part number 41B7287X012, 8 channel | |
| Provox - Fisher 47A8968X012 DCU I/O DH6011X1- DA1 | |
| Provox - Input power: 24VDC, for input current and field ratings. | |
| Provox - Input Power: 24VDC, for input current and field terminal ratings. Suitable wire supply at least 70C | |
| Provox - Input: 24VDC @ 0.6A Max. Uses 30 VDC Relays | |
| Provox - ISOL HIGH 1- 5V | |
| Provox - Isolated Analog Input Term Panel, CL6863X1- A2 | |
| Provox - Red DIS I/O 240V, 16 Channel,Terminal Panel. Input power: 24VDC | |
| Provox - Redundant Isolated Analog Term Panel,CL6864X1- A1 | |
| Provox - Single Ended Analog Term Panel, CL6861X1- A2 | |
| Provox | |
| PSS - 24 VDC | |
| PSS - 32 Digital Outputs 24 VDC/1.5A | |
| PSS1 - 16 inputs and 16 outputs | |
| PSS1 - 16 inputs, 8 outputs | |
| PSS1 - 32 Digital Ouputs | |
| PSS1 | |
| PSS | |
| PSSuniversal | |
| Relay module, with soldered- in miniature switching relay, 24V AC/DC, 250V AC/3A 2CO. | |
| RIUS Function Modules | |
| SafetyBUS p | |
| SattControl - 8 inputs | |
| Series B. | |
| Simatic S5 - VIPA module for Siemens Simatic S5 | |
| Simatic S5 | |
| SIRIUS 3RK3 Modular Safety System - AS- INTERFACE MODULE SLIMLINE S22.5, DIGITAL, 4I, 2- WIRE,IP20 4 X 1 INPUT, PNP, SCREW- TYPE TERMINAL CONNECT. MODULE WIDTH 22.5 MM | |
| SIRIUS 3RK3 Modular Safety System - SIRIUS, Extension module 3RK33 for modular Safety system 3RK3 8 DO, 24 V DC/0.5 A Can be parameterized via MSS ES 22.5 mm overall... | |
| SIRIUS 3RK3 Modular Safety System | |
| SIRIUS 3RU Thermal Overloads - IEC Control | |
| SIRIUS 3SK1 Safety Relays - IEC Control | |
| SIRIUS 3SK1 Safety Relays - SIRIUS safety relay Output expansion 3RO Power, with Relay enabling circuits 3 NO contacts plus Relay signaling circuit 1 NC contact, 24 V DC screw... | |
| SIRIUS 3SK1 Safety Relays - SIRIUS safety relay Output expansion 4RO with relay enabling circuits 4 NO contacts plus Relay signaling circuit 1 NC , 24 V AC screw terminal... | |
| Sirius SIMOCODE Motor Management - EXTENSION MODULE 8 INPUTS AND 4 OUTPUTS INPUT VOLTAGE 24V DC MONOSTABLE OUTPUTS ACTIVE WITH MONOSTABLE BASIC UNIT BISTABLE OUTPUTS ACTIVE WITH BISTABLE BASIC UNIT... | |
| Sirius SIMOCODE Motor Management - IEC Control | |
| SITOP | |
| SYSMAC - Master Slave Fiber- optic: APF, PCF, HPCF | |
| SYSMAC - Master Slave Fiber- optic: PCF, HPCF | |
| SYSMAC - Slave Fiber- optic: PCF, HPCF | |
| SYSMAC 3G2 - 56POINT NPN | |
| SYSMAC 3G2 - BUS C20 26- I/O AC/RELAY | |
| SYSMAC 3G2 - C20 28- I/O: NPN/TRANS NPN/TRANS | |
| SYSMAC 3G2 - Contact Output 32 pts (16/32 pts) | |
| SYSMAC 3G2 - DC Input 32 pts 24VD | |
| SYSMAC 3G2 - DC Input 32 pts 8 pts/common 4 | |
| SYSMAC 3G2 - Transistor Output 16 pts Independent Commons | |
| SYSMAC 3G2 - Transistor Output 32 pts 16 pts/common | |
| SYSMAC 3G2 - Transistor Output 32 pts 32 pts/common | |
| SYSMAC 3G2 - Transistor Output 64 pts | |
| SYSMAC 3G2 - Triac Output (16/32/64 pts) | |
| SYSMAC 3G2 | |
| SYSMAC C500 - 16 point | |
| SYSMAC C500 - 32 Inputs | |
| SYSMAC C500 - 64 pts 8 pts/common 8 | |
| SYSMAC C500 | |
| SYSMAC S6 | |
| SYSMAC | |
| System 2005 - 2005 analog input module, 8 inputs, 0 to 20 mA, 12- bit, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 analog input module, 8 inputs, 0 to 20 mA, 16- bit, encoder supply 24 VDC, single- channel isolation inputs and encoder supply, order 2x TB718 terminal... | |
| System 2005 - 2005 analog input module, 8 inputs, temperature sensor type L/J/K, - 200 to +1300°C, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 analog input module, 8 inputs, ±10 V, 12- bit, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 analog mixed module, 4 inputs, 0 to 10 V / 0 to 20 mA, 12- bit, 4 outputs, ±10 V / 0 to 20 mA, 12-... | |
| System 2005 - 2005 analog mixed module, 4 inputs, 0 to 10 V, 12- bit, 4 outputs, ±10 V, 12- bit, order 1x TB170 terminal block separately | |
| System 2005 - 2005 analog mixed module, 4 inputs, 0 to 20 mA, 12- bit, 4 outputs, 0 to 20 mA, 12- bit, order 1x TB170 terminal block separately | |
| System 2005 - 2005 analog mixed module, 5 inputs, 0 to 10 V, 12- bit, 3 outputs, ±10 V, 12- bit, 1 potentiometer voltage +10 V, 2 potentiometer voltage terminals,order... | |
| System 2005 - 2005 digital input module, 16 inputs 120 / 230 VAC, 50 ms, 2 electrically isolated input groups, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 digital input module, 16 inputs 24 VDC, 1,2 ms, sink/source, 4 electrically isolated input groups, order 1x TB170 terminal block separately | |
| System 2005 - 2005 digital input module, 16 inputs 24 VDC, 1.2 ms or 12 ms, sink or sink/source, 4 electrically isolated input groups, 4 counter inputs, 100 kHz, gate... | |
| System 2005 - 2005 digital input module, 16 inputs 24 VDC, 12 ms, sink/source, | |
| System 2005 - 2005 digital input module, 16 Namur inputs, 8.05 VDC, 2 electrically isolated input groups, order 2x TB718 terminal blocks separately. | |
| System 2005 - 2005 digital input module, 32 inputs 24 VDC, 1 ms, sink/source, 2 electrically isolated input groups, order 2x TB718 terminal blocks separately. | |
| System 2005 - 2005 digital input module, 32 inputs 24 VDC, 1.2 ms, sink/source, 8 electrically isolated input groups | |
| System 2005 - 2005 digital mixed module, 16 inputs 24 VDC, 1 ms, sink/source, 16 transistor outputs 24 VDC, 0.5 A, input and output groups electrically isolated, order 2x TB718... | |
| System 2005 - 2005 digital mixed module, 16 inputs, 24 VDC / 24 VAC, 1 ms, DC: sink/source, 4 electrically isolated input groups, 16 transistor outputs, 24 VDC, 0.4 A... | |
| System 2005 - 2005 digital mixed module, 8 inputs, 24 VDC, 2.5 µsec, sink, 8 transistor outputs, 0 to 50 VDC, 1 A, order 1x TB170 terminal block separately... Cases... | |
| System 2005 - 2005 digital output module, 16 transistor outputs 24 VDC, 0.5 A, 2 electrically isolated output groups, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 digital output module, 16 transistor outputs 24 VDC, 2 A, 2 electrically isolated output groups, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 digital output module, 16 transistor outputs 24 VDC, 2.0 A, readable status, total current 24.0 A, 2 electrically isolated output groups, order 2x TB718 terminal blocks... | |
| System 2005 - 2005 digital output module, 32 transistor outputs 24 VDC, 0.5 A, 2 electrically isolated output groups, order 2x TB718 terminal blocks separately. | |
| System 2005 - 2005 digital output module, 8 relay outputs 230 VAC / 24 VDC, 3 A, 2 electrically isolated output groups, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 digital output module, 8 relay outputs 240 VAC / 30 VDC, 4 A, single- channel isolation outputs, order 1x TB170 terminal block separately. | |
| System 2005 - 2005 Progr. I/O Proc. 6X AI/AO, 12x DI/O | |
| System 2005 - 2005 programmable I/O processor 850 KB SRAM, 512 KB FlashPROM 1 RS232 interface 1 CAN interface CAN: elec. isolated, network- capable Max. 12 dig. inputs 24 VDC,... | |
| System 2005 - 2005 programmable I/O processor 850 KB SRAM, 512 KB FlashPROM 1 RS232 interface 1 CAN interface CAN: isolated, network- capable 12 FET outputs 24 VDC, 2,5 A... | |
| System 2005 - 2005 programmable I/O processor, 850 KB SRAM, 1.5 MB FlashPROM, 1 RS232 interface, 1 CAN interface, CAN: electrically isolated, network- capable, max. 12 digital inputs 24 VDC,... | |
| System 2005 - 8 inputs, sensor type K- 50 to +1200 degrees C | |
| System 2005 - 8 outputs, ±10 V, 16- bit, order TB718 terminal block separately | |
| System 2005 - System 2005 analog input module, 4 inputs, PT100 (3- line connection), - 50 to +450°C | |
| System 2005 - System 2005 analog input module, 4 inputs, PT100 (4- line connection), - 50 to +450°C | |
| System 2005 - System 2005 analog output module, 8 outputs, ±10 V, 12- bit | |
| System 2005 | |
| System 2010 - 16 Outputs, +/- 10V, 12 Bit | |
| System 2010 - 16 Relay Outputs, 24 VDC / 230 VAC, 3 A | |
| System 2010 - 2010 analog input module 16 inputs, sensor type L - 50 to +750 degrees C. Order terminal block separately! | |
| System 2010 - 2010 analog input module 8 inputs, PT100 (3- line connection)- 50 to +450 degrees C. Order terminal block 1 x TB140 separately! | |
| System 2010 - 32 channel | |
| System 2010 - 32 Digital Inputs, 120 / 230 VAC, 50 msec Switching Delay | |
| System 2010 - 32 Digital Inputs, 24 VDC, 10 msec Switching Delay, 8 Interrupt Capable Inputs | |
| System 2010 - 32 inputs 24 VDC, 10 msec, sink/source | |
| System 2010 - 32 inputs 24 VDC | |
| System 2010 - 32 Relay Outputs, 24 VDC / 120 VAC, 2 A | |
| System 2010 - 4 electrically isolated output groups, 24 VDC 0.5 A, 32 transistor outputs | |
| System 2010 - 4x8 TRA, 2A/24VDC | |
| System 2010 - 8 Change- over, 8 Normally open, 30 VDC / 240 VAC, 4 A (resistive load) | |
| System 2010 - 8 Digital Inputs, 12 V, 12 mA; 100 msec Switching Delay | |
| System 2010 - 8 Outputs, +/- 10V, 0- 20mA, 12 Bit | |
| System 2010 - Electronic drum sequencer Absolute encoder, SI/parallel, 16 bit3 diff. inputs, RS422 level, 100 kHz3 diff. outputs, RS422 level, 100 kHz16 digital inputs 24 VDC, 5 µse | |
| System 2010 | |
| System 300S - SPEED7 - SM 321 - Digital input 16 inputs, in groups of 4 AC 120/230 V | |
| System 300S - SPEED7 - SM 321 - Digital input 16 inputs | |
| System 300S - SPEED7 - SM 321S - FAST Digital input - SPEED- Bus SPEED- Bus 16 fast inputs Parameterizable as Alarm/ETS | |
| System 300S - SPEED7 - SM 322 - Digital output 16 outputs 1 input (activation for outputs) 16 switches (automatic, manual 0/1) Output current 0.5 A | |
| System 300S - SPEED7 - SM 322 - Digital output 16 outputs, in groups of 8 DC 24V Output current 2 A | |
| System 300S - SPEED7 - SM 322 - Digital output 16 outputs, in groups of 8 Output current 1 A | |
| System 300S - SPEED7 - SM 322 - Digital output 16 relay outputs, in groups of 8 AC 230 V / DC 30 V Contact rating per channel 5 A... | |
| System 300S - SPEED7 - SM 322 - Digital output 32 outputs, in groups of 8 DC 24 V Output current 1 A | |
| System 300S - SPEED7 - SM 322 - Digital output 8 outputs, in groups of 1 AC 120/230 V Output current 2 A Substitute value output (programmable) | |
| System 300S - SPEED7 - SM 322 - Digital output 8 outputs, in groups of 4 Output current 2 A | |
| System 300S - SPEED7 - SM 322S - FAST Digital output - SPEED- Bus SPEED- Bus 16 fast outputs Output current 0.5 A | |
| System 300S - SPEED7 - SM 323 - Digital in- /output 16 channels (as inputs or outputs) Diagnostic function Output current 1 A | |
| System 300S - SPEED7 - SM 323 - Digital in- /output 16 inputs / 16 outputs Output current 1 A | |
| System 300S - SPEED7 - SM 323 - Digital in- /output 8 inputs / 8 outputs Output current 1 A | |
| System 300S - SPEED7 - SM 323S - FAST Digital in- /output - SPEED- Bus SPEED- Bus 16 fast inputs/outputs Output current 0.5 A | |
| System 300S - SPEED7 - SM 331 - Analog input 2 inputs in 1 group Voltage, current Resistance Resistance thermometer Thermocouples | |
| System 300S - SPEED7 - SM 331 - Analog input 8 inputs in 4 groups Voltage, current Resistance Resistance thermometer Thermocouples | |
| System 300S - SPEED7 - SM 331 - Analog input 8 inputs Voltage, current Resistance Resistance thermometer | |
| System 300S - SPEED7 - SM 331S - FAST Analog input - SPEED- Bus 8 inputs Current +/- 20 mA Oscilloscope- /FIFO- Function Interrupt parameterizable | |
| System 300S - SPEED7 - SM 331S - FAST Analog input - SPEED- Bus 8 inputs Voltage +/- 10 V Oscilloscope- /FIFO- Function Interrupt parameterizable | |
| System 300S - SPEED7 - SM 332 - Analog output 2 outputs Configurable Voltage, current | |
| System 300S - SPEED7 - SM 332 - Analog output 4 outputs Configurable Voltage, current | |
| System 300S - SPEED7 - SM 334 - Analog in- /output 4 inputs, 2 outputs Configurable Resistance Voltage 0…10 V, deactivated | |
| TI 305 - 115 Vac | |
| TI 305 - 115/220VAC Isolated 4 Point | |
| TI 305 - 305- 05T, Output Relay Module | |
| TI 305 - 4 channel 12- bit isolated 4- 20mA. | |
| TI 305 - 4- 20MA/010VDC 2 POINT | |
| TI 305 - 4- 20MA/1- 5VDC 4 POINT | |
| TI 305 - 5- 28VDC .5AMP | |
| TI 305 - 5/12/24 V Universal DC Sink/Source Input Module 16 inputs, Made by FACTS Engineering for 305 system. | |
| TI 305 - 8 channels | |
| TI 305 - 8 point, 250 Vac | |
| TI 305 - 8- point source module | |
| TI 305 - FACTS Engineering, 4- Channel, 12- Bit | |
| TI 305 - I/O MODULE 24VDC 4 SINK IN/4 RELAY OUT | |
| TI 305 - Input Module - 115 VAC 16 points | |
| TI 305 - Output Module 115 VAC - 8 point | |
| TI 305 - source 16 point | |
| TI 305 | |
| TI 405 - 4 CH 12 BIT 4- 20MA 0- 5V 0- 10V | |
| TI 405 - LOCAL BASE EXPANSION UNIT W/PWR SUPPLY 110/220VAC | |
| TI 405 | |
| TI 500 - 110VAC | |
| TI 500 - 2 channel | |
| TI 500 - 2pt, 110VAC Rapid Response | |
| TI 500 - 2pt, 110VDC Rapid Response | |
| TI 500 - 2pt, 24VDC Rapid Response | |
| TI 500 - 32pt, 24VDC, 1A | |
| TI 500 - 4 Channel, isolated | |
| TI 500 - 48 Vdc | |
| TI 500 - 4pt, 110VAC, 2A isolated | |
| TI 500 - 6pt, 110VAC | |
| TI 500 - 8 point, 240 Vac | |
| TI 500 - 8 Point, TTL Word | |
| TI 500 - 8pt, 24/48VAC | |
| TI 500 - Input Module 24 AC/DC | |
| TI 500 - Input Voltage Range 3.5- 15VDC | |
| TI 500 | |
| UBK 16E 1D- 16A | |
| Word Input / Output Module |
| << Prev | Next >> |