Texas Instruments Input Module - 115 VAC 305- 25N

Description
TI 305 - Input Module - 115 VAC 16 points
Description
TI 305 - Input Module - 115 VAC 16 points

Suppliers

Company
Product
Description
Supplier Links
Input Module - 115 VAC - 305-25N - Classic Automation LLC
Webster, NY, United States
Input Module - 115 VAC
305-25N
Input Module - 115 VAC 305-25N
TI 305 - Input Module - 115 VAC 16 points

TI 305 - Input Module - 115 VAC 16 points

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number 305-25N
Product Name Input Module - 115 VAC
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

M Series Input Modules - M-IAC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Data Acquisition (DAQ) - 2084-PCIE-1756H-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 10 ~ 30V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
PLC Modules - 2946-750-513-ND - DigiKey
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers