Classic Automation LLC Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| (2722771 assembly) = (2723961 I/O module) + (9351420 terminal block) | |
| (2726049 assembly) = (2725891 I/O module) + (9282780 terminal block) | |
| (2x8)Digital Output Modules. | |
| 0...10V/4...20mA, 4 channel | |
| 0...10V/4...20mA, | |
| 115 volt ac logic | |
| 115VAC; INTERNAL FUSE; MODULE IDENT.:138; | |
| 16 Channel, 12 Bit | |
| 16 Channel, 12- Bit | |
| 16 digital inputs, 24 VDC, Replacement module for 2724520 assembly | |
| 16 INPUT 16 OUTPUT 24VDC | |
| 16 inputs, 24 V DC, 4- wire connection method, IP20 protection, consisting of: Terminal part with screw connection and module electronics Contains Base: 9282382 Contains Module: 2754396 | |
| 16 inputs, 24 V DC, 5- wire connection method, IP20 protection, consisting of: Terminal part with screw connection and module electronics Contains Base: 9282382 Contains Module: 2754396 | |
| 16 inputs, 24 VDC, electronics module only | |
| 16 POINT DIFFERENTIAL | |
| 16 Point Isolated 95- 132 VAC Input Module | |
| 16 Point | |
| 16- Channel Digital Input. | |
| 2 Analog Input 0.20mA/4 10V DC | |
| 2 Channel Voltage/Current Analog Inputs, 0- 10 Volt, 0- 20 mA, 12 Bits | |
| 2 DIGITAL INPUT 24VDC 2 DIGITAL OUTPUTS 24VDC 2A | |
| 2 Digital Output 24V DC,2A Module | |
| 2 points | |
| 2, 24 V DC, 2 A, Connection | |
| 2- Channel RTD Input Module (Non- Isolated) | |
| 24 Digital Inputs, 16 Digital Outputs | |
| 24 V DC, 1- wire connection method and 16 outputs, 24 V DC, 500 mA, 2- wire connection method, IP20 protection, without plug connector set | |
| 24 VDc 2A | |
| 24 VDC, 16 inputs | |
| 24VDC, 4 Inputs | |
| 32 inputs, 24 V DC, 1- wire connection method | |
| 32 outputs, 24 V DC, 500 mA, 2- wire connection method Contains Termination Base Unit: 2751713 Contains Module Unit: 9282748 | |
| 32 outputs, 24V DC, 500 mA. | |
| 32 poiints | |
| 32 points, 24 V DC | |
| 32- CHANNEL | |
| 4 Channel Inputs, Source Outputs, Combination, 9 - 30 Volt DC, 10.25 - 30 Volt AC | |
| 4 Channel Voltage/Current Analog Inputs, 0- 10 Volt, 0- 20 mA | |
| 4 CHANNEL, 12 BIT | |
| 4 Channel, Digital Inputs, 9 - 30 Volt DC, 10.25 - 30 Volt AC | |
| 4 Channel | |
| 4 Digital Input, 24 Vdc | |
| 4 Digital Output 24V DC,2A Module | |
| 4 inputs, 24V DC, 3- wire connection, Digital Inline input terminals are designed for the connection of digital signals, control switches, limit switches or proximity switches. Connector sold separately, 2726337. | |
| 4 Outputs, 24 V DC, 500 MA, 3- Wire | |
| 4 Point Relay Digital Output, 2 Amp, Individually Isolated | |
| 4- Channel Digital Output Module, 12/24V DC, Source | |
| 500mA, 24VDC Interface | |
| 8 Channel for TI- 505, Simatic 505 | |
| 8 Channel, 12- bit | |
| 8 Digit Input,24V DC, Module | |
| 8 DIGITAL INPUTS 24VDC, IB L2 BOX 24 DI 8/4 M12 | |
| 8 digital inputs, 8 digital outputs. Contains Module Electronics 2751221 and Base Terminal 9282557 | |
| 8 digital outputs of 500 mA each, 500 kbaud/2 Mbaud selection, channel- specific diagnostics, short- circuit and overload protection, M12 fast connection technology. | |
| 8 IN - 8 OUT | |
| 8 Inputs, 0 to 10V, 0 to 5V, 0 to 25 V, 0 to 50 V. Complete assembly, includes 2721206 electronics module | |
| 8 inputs, 24 V DC, 4- wire connection method | |
| 8 inputs, 24 V DC, 8 outputs, 24 V DC, Consists: Module: 2752942, Base Module: 9282531 | |
| 8 INPUTS, 24 V DC, 8 RELAY PDT OUTPUTS, IP20 PROTECTION | |
| 8 POINT, 24VDC Contains Base Unit: 9289068 Contains electronic Module Unit: 2754972 | |
| 8- point Isolated Analog Input Module, High Speed | |
| 8/16/32 Point DC | |
| 901B- 2589- A | |
| 901H- 2590- EF | |
| Advant Controller 250 - 10 DC inputs,6 digital outputs,24 V DC | |
| Advant Controller 250 - 16CH,24 V DC | |
| Advant Controller 250 - 2CH,8 mA,100 KHZ | |
| Advant Controller 250 - 4 analogue outputs; 0- 20 mA, 4- 20 mA, 0- 10 V, ±10 V | |
| Advant Controller 250 - 8 Points,120VAC | |
| Advant Controller 250 - 8 Relay Outputs,230 V DC | |
| Advant Controller 250 - Bus Power 5VDC,15mA..Supply,24 VDC,100mA..VOUT+/- 10V,VIN 0- 10V IOUT 4- 20mA,IN 0- 20mA | |
| Advant Controller 250 | |
| Advant S200 I/O - 8 inputs, 110 VAC | |
| Advant S200 I/O | |
| Analog Input Module 4 channels, 12 Bit | |
| Analog input module, 4 inputs, 4 - 20 mA, 0 - 10 V, Contains Base Unit: 9283129 and Module Unit: 2750060 | |
| Analog Input/Output Module, 4 outputs, 24 V DC, 2- wire connection, protection class IP20, without connector kit | |
| AS- i digital input/output module, single slave, 4 digital inputs, 24 V DC,3- wire connection method, IP67 protection | |
| Assembly of 2724643 and 9283501 | |
| Assembly that includes Electronics Module: 2751690 and Termination Base: 9292534 | |
| Assembly with 2751674 electronic module and 9283239 terminal base | |
| Base module and Electronics module | |
| Base unit: 9356137 Terminal Unit: 2724630,2750057 | |
| Comes With Lower Housing(2734329- IBS IP 400 MBH/VFD/L) | |
| Comes With Lower Mounting Housing (2734345)IBS IP 400 FO- MBH. | |
| complete analog output module, D/A resolution 13- bit, 4 outputs, - 10 V to +10 V, consisting of: Terminal part with spring- cage connection and module electronics | |
| complete assembled unit consisting of electronic module 2721196 and base is 9243826 | |
| Complete Assembly - consisting of (I/O Block 2721950) and (Terminal Base 9282780) | |
| Complete assembly that includes electronics module 2725736 | |
| Complete unit that contains 2721138 module | |
| Complete unit, consists of top unit: 2751551 and base unit:9283129 | |
| Complete unit. Contains Module Electronics 2754943 and Base Unit 9243884 | |
| connects two INTERBUS systems together on the input/output level | |
| Contains Module Electronics: 2752563 16 point Digital Input Module | |
| Contains Termination Base Unit: 9282557 Contains Module Unit: 2752961 INTER BUS- ST I/O bus terminal module, 8 digital inputs, 8 digital outputs, 500 MA, I/Os additionally available via FLK connector,... | |
| Contains Termination Base Unit: 9283103 Contains Module Unit: 2754985+2 | |
| Controller 250 - 4 analog inputs,2 analog outputs,0- 20 mA,4- 20 mA | |
| CTI- 2530, 8 point, Relay output - low current, form C | |
| Digital I/O device for INTERBUS; fiber optic technology with 2 Mbaud, eight inputs (24 V DC), eight outputs (24 V DC, 0.5 A) | |
| Digital Input Module with spring- clamp terminals. Consists of 2754985 digital input module with either a 9282777 or 2750837 terminal base. See component availability. | |
| Digital input module, 16 inputs, 24 V DC Part contains Base Unit: 9281956 and Module: 2751687 | |
| Digital Input Module, 32 Point 24VDC. The module for IB ST ZF 24 DI 32/2. Replacement Module- see 2754927 for complete unit. | |
| Digital input module, 4 digital inputs, 24 V DC, 4- wire connection, with cross connected inputs | |
| Digital Input Module, IBS 24 DI/32, 24 Vdc with 32 points | |
| Digital Input Module | |
| Digital input/output module, 2 digital inputs, 24 V DC, 4- wire connection method, 2 digital outputs, 24 V DC, 2 A, 3- wire connection method | |
| Digital input/output module, for use on robots, IP65 protection, 12 inputs, 24 V DC, 4- wire connection technology and 4 outputs, 24 V DC, 0.5 A/2 A, 3- wire connection... | |
| Digital input/output module, for use on robots, IP65 protection, 8 inputs, 24 V DC, 4- wire connection technology or 8 outputs, 24 V DC, 0.5 A, 3- wire connection technology,... | |
| Digital output module, 32 outputs, 24 V DC, 500 mA, 2- wire connection method. Contains 2751713 Module Unit and 9243868 Base Unit. | |
| Digital Output Module | |
| DIN Rail Terminal Blocks | |
| DP/CAN- Modulbus: 8 To 16 Channel Digital Input modules. | |
| Electonics Replacement Module Only | |
| Electronic module for the 2719629 assembly | |
| Electronic module only, Replacement module electronics for IB ST (ZF) 24 DO 16/3 | |
| Electronics module for assembly 2723453 | |
| Electronics module for assembly 2750581 | |
| Electronics module for INTERBUS- ST analog input module assembly, 8 inputs, 0 to 10 V, 0 to 5 V, 0 to 25 V, 0 to 50 V, IP20 protection | |
| Electronics module for the 2726052 assembly | |
| Electronics Replacement Module for 2731160. | |
| fiber optic technology with 2 Mbaud, 16 inputs (24 V DC), sensor connection via 5- pos. M12 female connectors, IP67 protection | |
| Fiber optic, 4 Digital Input 24V DC, 2 Digital Output 24V DC, 0,5A | |
| fiber optic | |
| For 4- Channel Analog Input Modules. | |
| For Interbus Systems and Profibus DP. | |
| IB ST 24 AI 4/SF INTERBUS- ST analog input module, 4 inputs, 0 - 20 mA, 0 - 10 V, IP20 protection, consisting of: Terminal part with screw connection and... | |
| IB ST 24 PT100 4/4 Complete unit that includes Base Unit 9283187 and Module Unit 2750138 | |
| IBS 24 DO/32 Digital Output 24VDC/500mA | |
| IBS STME 24 BK DIO 8/8/3- T electronic module only. Replacement Unit for 2752411. | |
| Inline analog input terminal block; without accessories; 2 inputs; RTD (resistance temperature detector); 2, 3, 4- wire connection method | |
| Inline analog input terminal with differential input channels, 4 inputs, 0- 20 mA, 4- 20 mA, ±20 mA, 0- 10 V, ±10 V, 0- 5 V, ±5 V, 2, 3... | |
| Inline analog output terminal block, without accessories, 2 output, 0- 20 mA, 4- 20 mA, 0- 10 V, 2- wire connection method | |
| Inline analog output terminal block. 2 outputs, 0- 10V, 2 wire connection method | |
| Inline clamp with 16 digital inputs 24 VDC, 4A | |
| Inline digital input terminal block, 24VDC, 2 inputs, 4 wire connection method | |
| Inline digital output terminal block, 8 outputs, 24VDC, 500mA, 4 wire connection method. | |
| Inline digital output terminal block, without accessories, 1 relay PDT contact, 5 - 253 V AC, 3 A | |
| Inline digital output terminal block, without accessories, 4 relay changeover contacts, 5 - 253 V AC, 3 A | |
| Inline digital output terminal block, without accessories, 4 relay PDT contacts, gold contacts, 5 - 253 V AC, 3 A | |
| Inline digital output terminal block, without accessories, 8 outputs, 24 V DC, 2 A, 4- wire connection method | |
| Inline module with four safe digital relay outputs; mirroring of output states for diagnostic purposes | |
| Inline Terminal, 8 Inputs, 24V DC, 1- wire connection. | |
| Inline, Analog input terminal, Analog inputs: 8, 0 mA ... 20 mA, 4 mA ... 20 mA, - 20 mA ... 20 mA, 0 mA ... 40 mA, - 40... | |
| Inline, Relay terminal, Relay outputs: 2 (floating contacts), 24 V AC, 48 V DC | |
| Inline- Clamp with 16 digital Outputs 24 VDC | |
| INTERBUS compact input/output module, bus connection with fiber optic technology, 16 digital inputs, 8 digital outputs, in addition, 8 connections for free configuration. | |
| Interbus Digital I/O, 24 Vdc, 500 ma | |
| INTERBUS sensor/actuator box, digital input module, 8 digital inputs,24 V DC, 4- wire connection method, IP67 protection | |
| INTERBUS sensor/actuator box, digital input/output module, 4 digital inputs, 24 V DC, 4 digital outputs, 24 V DC, 2 A, | |
| INTERBUS sensor/actuator box, digital input/output module, 4 digital inputs, 24 V DC, 4- wire connection method, 2 digital outputs, 24 V DC, 2 A, 3- wire connection method, IP67 protection... | |
| INTERBUS sensor/actuator box, digital output module, 8 digital outputs, 24 V DC, 2 A, 3- wire connection method, IP67 protection | |
| INTERBUS- RT analog input/output module, 4 inputs, 24 V DC, 2 or 3- wire connection method, 2 outputs, 24 V DC, 2- wire connection method, IP20 protection, without plug connector... | |
| INTERBUS- RT analog input/output module, 8 inputs, 24 V DC, 2- wire connection method, IP20 protection, without connector set | |
| INTERBUS- RT digital input module, 16 inputs, 120 V AC, 3- conductor connection technology | |
| INTERBUS- RT digital input/output module, 16 inputs, 24 V DC, 2- wire connection method and 8 outputs, 24 V DC, 2 A, 2- wire connection method, IP20 protection, without connector... | |
| INTERBUS- RT digital input/output module, 8 inputs, 24 V DC, 2- wire connection method and 8 outputs, 24 V DC, 2 Amps | |
| INTERBUS- RT digital output module, 16 outputs, 24 V DC, 500 mA, 2- wire connection method, IP20 protection, without plug connector set | |
| INTERBUS- ST analog input module, 4 inputs, 0 - 10 V, ±10 V, 0 - 20 mA, 4 - 20 mA, IP20 protection, consisting of: terminal part with screw connection... | |
| INTERBUS- ST analog input module, 4 inputs, RTD, 2 | |
| INTERBUS- ST analog input module, 8 inputs, 0 to 10 V, 0 to 5 V, 0 to 25 V, 0 to 50 V, IP20 protection, consisting of: Terminal part with... | |
| INTERBUS- ST analog output module, 13 bit resolution , 4 outputs, 0 - 20 mA, 0 - 10 V, Consists of terminal part with screw connection and module electronics | |
| INTERBUS- ST digital output module, 32 outputs, 24 V DC, 500 mA, 2- wire connection method, IP20 protection, consisting of: Terminal part with screw connection and module electronics | |
| INTERBUS- ST digital output module, 32 outputs, 24VDC, consisting of: IB STME 24 DO 32/2 (2731212). | |
| INTERBUS- ST I/O bus terminal, FO connection, 8 digital inputs, 8 digital outputs. Complete assembly consisting of 2725891 electronics module and 9282557 termination base. | |
| Isolated, High Speed, 8- point | |
| Kinetix - Kinetix 300 I/O Terminal Expansion Block | |
| Micro Innovation XI/ON | |
| MicroMod ABB MOD 30ML/MODCELL - ABB Kent- Taylor AI CJC Sensor module | |
| MicroMod ABB MOD 30ML/MODCELL - ABB Kent- Taylor Mechanical Relay Output, 2011AZ10100A, Dual SPST, NO/NO (2 outputs) | |
| MicroMod ABB MOD 30ML/MODCELL - Current (4- 20mA) with 2- wire transmitter power | |
| MicroMod ABB MOD 30ML/MODCELL - Dual SPST, NC/NC (2 outputs) | |
| MicroMod ABB MOD 30ML/MODCELL - Dual SPST, NO/NC (2 outputs) | |
| MicroMod ABB MOD 30ML/MODCELL - Extended I/O Interface Module (one per Remote I/O Network; 2 max) | |
| MicroMod ABB MOD 30ML/MODCELL - Thermocouple (supports type B,E,J,K,N,R,S,T and calibrated) | |
| MicroMod ABB MOD 30ML/MODCELL - Thermocouple ABB Kent- Taylor | |
| MicroMod ABB MOD 30ML/MODCELL | |
| Module for the IP65 local bus with four digital signal outputs on M12 actuator female connectors | |
| Part Consist of: Base Module 9394775, 16 digital output module part number: 2754943. | |
| Part consists of 9305308 block and 2751687 module. | |
| PLC- 5 | |
| Please see 2751218 for complete unit with termination base. | |
| PowerFlex - PowerFlex Architecture Class Remote I/O Communication Adapter | |
| PowerFlex | |
| PROFIBUUS- DP 8DI 8 DO | |
| Provox - 120VAC 3.0A Output | |
| Provox - 60 VDC, 3.0 A Output, 70YY18037 | |
| Provox - 70YY18029 CL6751X1- A5 120 VAC Input Module | |
| Provox - 70YYI8064 | |
| Provox - CL6751X1- A4 Relay Contact Input Module, 70YY18033 | |
| Provox | |
| Relay Output Module | |
| Replacement module electronics for IB ST (ZF) 24 AI 4/SF, 2754309 | |
| Replacement module electronics for IB ST (ZF) 24 AI 4/SF4 (2750565) | |
| Replacement module electronics for IB ST (ZF) 24 Pt 100 4/4 ( 2752767) | |
| Replacement module electronics for IB ST (ZF) 24 UTH 8 | |
| Replacement module electronics for IB ST 24 DO 32/2, 2754325. Please see 2754325 for the complete unit with termination base. | |
| Replacement module electronics for IB ST 24 DO 8/3- 2A complete unit. Base unit:9283103 Top unit:2754985 | |
| Replacement Module Only - Digital Input, 230 V | |
| Replacement Module only, 8 analog input, 4- 20 ma. Please see 2721235 for the complete assembly. | |
| Replacement module only, for units 2750691 and 2750824. | |
| Replacement module only. Please see 2751564 for the complete unit. | |
| Replacement module only. See 2721112 for complete unit. | |
| Replacement module only. See 2753708 for complete unit. | |
| Replacement module only | |
| System 200V - IM 253CAN - CANopen slave CANopen slave 10 Rx and 10 Tx PDO 2 SDOs PDO linking PDO mapping | |
| System 200V - IM 253CAN - CANopen slave ECO CANopen slave 10 Rx and 10 Tx PDO 2 SDOs PDO linking PDO mapping | |
| System 200V - IM 253DN - DeviceNet slave Group 2 only Device - employs predefined connection set Baud rates: 125, 250, 500 kBit/s For max. 32 peripheral modules (8 analog)... | |
| System 200V - IM 253IBS - INTERBUS slave INTERBUS slave For 16 input and 16 output modules | |
| System 200V - SM 221 - Digital input 16 inputs 2 inputs are configurable as counter LED status display | |
| System 200V - SM 221 - Digital input 16 inputs Active low input LED status display on conversion module UB4x | |
| System 200V - SM 221 - Digital input 16 inputs Active low input | |
| System 200V - SM 221 - Digital input 16 inputs LED status display on the conversion module UB4x | |
| System 200V - SM 221 - Digital input 16 inputs | |
| System 200V - SM 221 - Digital input 4 inputs AC/DC 90…230 V Isolation per channel | |
| System 200V - SM 221 - Digital input 8 alarm inputs Delay time 0.2 ms | |
| System 200V - SM 221 - Digital input 8 inputs AC 180…265 V | |
| System 200V - SM 221 - Digital input 8 inputs AC 230 V Hysteresis | |
| System 200V - SM 221 - Digital input 8 inputs AC/DC 24…48 V | |
| System 200V - SM 221 - Digital input 8 inputs AC/DC 60…230 V | |
| System 200V - SM 221 - Digital input 8 inputs Active low input | |
| System 200V - SM 221 - Digital input 8 inputs Delay time 0.2 ms | |
| System 200V - SM 221 - Digital input 8 inputs | |
| System 200V - SM 221 - Digital input ECO 16 inputs | |
| System 200V - SM 221 - Digital input ECO 8 inputs | |
| System 200V - SM 222 - Digital output 16 Low- Side outputs Output current 0,5 A | |
| System 200V - SM 222 - Digital output 16 Low- Side outputs Output current 0.5 A | |
| System 200V - SM 222 - Digital output 16 outputs Output current 0.5 A LED status display on conversion module UB4x | |
| System 200V - SM 222 - Digital output 16 outputs Output current 1 A | |
| System 200V - SM 222 - Digital output 16 outputs Output current 2 A | |
| System 200V - SM 222 - Digital output 2 outputs AC 100…240 V Output current 2 A Software dimmer for resistive, inductive or capacitive load Frequency range 47…63 Hz | |
| System 200V - SM 222 - Digital output 32 outputs Output current 1 A | |
| System 200V - SM 222 - Digital output 4 isolated relay outputs AC 230 V / DC 30 V Output current 16 A | |
| System 200V - SM 222 - Digital output 4 isolated relay outputs AC 230 V / DC 30 V Output current 5 A | |
| System 200V - SM 222 - Digital output 8 isolated solid- state outputs AC 230 V / DC 400 V Output current 0.5 A | |
| System 200V - SM 222 - Digital output 8 Low- Side outputs Output current 0.5 A | |
| System 200V - SM 222 - Digital output 8 outputs Isolation in 4 groups per 2 outputs Output current 2 A | |
| System 200V - SM 222 - Digital output 8 outputs Output current 1 A | |
| System 200V - SM 222 - Digital output 8 outputs Output current 2 A | |
| System 200V - SM 222 - Digital output 8 relay outputs AC 230 V / DC 30 V Output current 5 A | |
| System 200V - SM 222 - Digital output 8 solid- state outputs AC 230 V / DC 400 V Output current 0.5 A | |
| System 200V - SM 222 - Digital output ECO 16 outputs Output current 0.5 A | |
| System 200V - SM 222 - Digital output ECO 8 outputs Output current 0.5 A | |
| System 200V - SM 223 - Digital in- /output 16 inputs / 16 outputs DC 24 V Output current 1 A | |
| System 200V - SM 223 - Digital in- /output 8 channels as input or output Output current 1 A Diagnostics function | |
| System 200V - SM 231 - Analog input 4 inputs 12 bit Voltage +/- 10 V Potential separated per channel | |
| System 200V - SM 231 - Analog input 4 inputs Configurable Voltage, current Resistance Resistance thermometer, thermocouple | |
| System 200V - SM 231 - Analog input 8 inputs Configurable Voltage 0…60 mV Resistance thermometer, thermocouple | |
| System 200V - SM 231 - Analog input ECO 4 inputs Configurable Current 4…20 mA, +/- 20 mA | |
| System 200V - SM 231 - Analog input ECO 4 inputs Configurable Voltage +/- 10 V | |
| System 200V - SM 231 - Analog input FAST 4 fast inputs Configurable Voltage, current Cycle time 0.8 ms | |
| System 200V - SM 232 - Analog output 4 outputs Configurable Voltage, current | |
| System 200V - SM 232 - Analog output ECO 4 outputs Configurable Current 0(4)…20mA | |
| System 200V - SM 232 - Analog output ECO 4 outputs Configurable Voltage +/- 10 V, 0…10 V | |
| System 200V - SM 234 - Analog in- /output 2 inputs/2 outputs Configurable Voltage, current | |
| System 200V - SM 234 - Analog in- /output 4 inputs/2 outputs Configurable Voltage, current Resistance, resistance thermometer | |
| System 200V | |
| The stand- alone device for INTERBUS has 8 digital outputs each with a load capacity of 2 A. The M12 connection is established using fast connection technology. The 24 V... | |
| TI 500 | |
| TI 505 | |
| Top Module Electronics is 2719645 Base is 9304105, together as 219629 | |
| Two channel isolated mA, volts | |
| Type IBC 24 ADIO 3, 24VDC 500mA | |
| Unit contains Module: 2731225 and Base: 9394759 |
| << Prev | Next >> |