PILZ AUTOMATION SAFETY L.P.
301130 -- 24VDC DIGITAL INPUT MODULE
Pilz Automation Safety L.P.
24VDC Digital Input Module
301130
Suppliers
24VDC Digital Input Module
301130
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
301130 |
|
Product Name
|
24VDC Digital Input Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input/Output Module
Operating Temperature
-55 to 60 F (-48 to 16 C)
View Details
Data Acquisition
Input/Output Module
DC Voltage
10~30 VDC
Frequency
3 kHz
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition
Input Module
Resolution
16 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
2 suppliers