Texas Instruments 24VDC Output Module 305- 35T

Description
TI 305
Description
TI 305

Suppliers

Company
Product
Description
Supplier Links
24VDC Output Module - 305-35T - Classic Automation LLC
Webster, NY, United States
24VDC Output Module
305-35T
24VDC Output Module 305-35T
TI 305

TI 305

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number 305-35T
Product Name 24VDC Output Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

6Relay/6DI IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6060-D1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details