Classic Automation LLC Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| 120V AC, 32 Point (32 Outputs, 4 groups of 8) | |
| 125VAC/VDC Diff | |
| 128 points, 24 VDC | |
| 16 Channel Compact Digital Input | |
| 16 channels | |
| 16- Outputs (2 groups of 8) 20â€"132V AC, 47â€"63Hz | |
| 24 VDC Digital Board, 10 Sink/Source Inputs, 10 Source Outputs | |
| 24V DC, 16 Points: 8 Inputs, 8 Outputs | |
| 24VDC; 128 Point | |
| 24VDC | |
| 32 Points: 16 Inputs (24VDC Source), 16 Outputs (24VDC Source), Series B | |
| 32 Points: 16 Inputs (24VDC Source), 16 Outputs (24VDC Source), with Remote I/O Communication, 24V DC Power | |
| 5,10- 30 VDC, 1A | |
| 8 24VDC Configurable I/O, 8 Inputs 0- 24V DC 5mA 8 Outputs 24V DC 0,5A | |
| 8 Ch, 12- Bit | |
| 8 Ch, 16- Bit | |
| 8 Channel Protected Discrete Output Module | |
| 8 Channel | |
| 8- Channel 16 Bit | |
| 8- Channel 20mA Loop | |
| 8- Channel Voltage and Current Input Module | |
| 8- Channel, 11 VDC to 30 VDC Digital I/O Module for Compact FieldPoint | |
| 85- 264 VAC 50/60Hz 10VA 10A 240V AC; 8A 24V DC | |
| ABB Drives | |
| Advant AC500 - 24 configurable channels,24 V DC, Transistor, 24 V DC, 0.5 A, order number 1SAP 240 500 R0001 | |
| Advant AC500 - 24 V DC, Screw- type terminals, 1SAP 212 200 R0001 | |
| Advant AC500 - 32 inputs, 24 VDC, Order number 1SAP240000R0001 | |
| Advant AC500 - 4AI/4AO, U/I/RT 12bit +sign, 24VDC, 2/3- wire | |
| Advant AC500 - 8 / 8 AI/AO(max. 4 current outputs);Pt100, Pt1000, Ni1000 inputs; | |
| Advant AC500 - 8DI/8DO- RELAY AC500 ECO PLC I/O | |
| Advant AC500 - AO523:S500,Analog Output Module 16AO, U/I/RT 12bit+sign,24VDC,2/3 - wire,KBA | |
| Advant AC500 - DC522:S500,Digital Config.Input/Output Module 16DC, 24VDC,DI:24VDC,DC:24 VDC/0.5A,1/2- wire | |
| Advant AC500 - DC551- CS31:S500,Bus Module 8DI/16DC DI:24VDC,DC:24VDC/0. 5A,1- wire CS31 | |
| Advant AC500 - Digital I/O Module 16DI/16DC 24VDC,DI:24VDC,DC:24 VDC/0.5A,1/2- wire | |
| Advant AC500 - DX522:S500,Digital Input/Output Module 8DI/8DO- Relay, DI:24VDC,DO- Relay:230VAC/3A,2/3- wire | |
| Advant AC500 | |
| Advant Controller 250 - Input Power,7.5VDC,3A..Out put Power,5VDC,640MA | |
| Advant Controller 31 - 16 24VDC Inputs | |
| Advant Controller 31 - 16 outputs 24 V DC, 0.5 A transistor | |
| Advant Controller 31 - 32 User Configurable I/O Channels, 2 Fast Counters | |
| Advant Controller 31 - 8 24VDC Configurable I/O, 8 Inputs 0- 24V DC 5mA, 8 Outputs 24V DC 0.5A. | |
| Advant Controller 31 - 8 Binary Inputs /6 Relay Outputs, 120/230 Vac power supply | |
| Advant Controller 31 - 8 binary inputs, 6 transistor outputs, 24 Vdc power supply | |
| Advant Controller 31 | |
| Advant S200 I/O | |
| Base Block, PROFIBUS, 24V DC, 8 Universal Inputs, 8 Source Outputs, Screw Terminal | |
| Block I/O Input Module, 120V AC, 32 Inputs | |
| Block I/O Input Module, 24V DC, 16 Inputs | |
| Block I/O Module, 120V AC, 16 Points: 8 Inputs, 8 Outputs, Series A | |
| Block I/O Module, 120V AC, 16 Points: 8 Inputs, 8 Outputs, Series B | |
| Block I/O Module, 24V DC, 32 Points: 24 Inputs, 8 Outputs | |
| CC- E V/V Signal converter, singlef. 0- 10V / 0- 10V, 24VDC | |
| CM- PVE Phase monitoring relay 1n/o, L1,2,3=320- 460VAC | |
| CompactBlock DeviceNet LDX I/O, 24VDC, 16 Source Output Base Block, D- Shell connector | |
| CompactBlock EtherNet/IP Safety Input Module, Series A | |
| CompactBlock I/O, DeviceNet, 24VDC, 16 Sink Inputs, Expansion Block | |
| CompactLogix - (8) 24V DC Digital Inputs, Sink, (4) 24V DC Digital Outputs, Source, Series A | |
| CompactLogix - 16 Point 24 VDC Sourcing Output Module | |
| CompactLogix - 32- Point 24V DC Solid- state Source Output Module | |
| CompactLogix - 4 Channel Compact Analog Voltage Isolated Output Module | |
| CompactLogix - 4 Channnel Analog Current/Voltage Input Module | |
| CompactLogix - Analog Current/Voltage Input Module, (4) Current/Voltage Inputs, Differential or Single- ended, Input Range: 0…20 mA, 4…20 mA, ±10V, 0…10V, 0…5V, 1…5V; 16- Bit Resolution, Individually Isolated | |
| CompactLogix - Compact I/O 12- Points, 240V AC Input Module, 12 points/group, internally connected commons, DIN rail or panel mount | |
| CompactLogix - Compact I/O 24V DC Sink/Source High- Speed Digital Input Module, 16 Inputs (8 points/group) | |
| CompactLogix - Compact I/O 32- Point 24V DC Sink/Source Input Module | |
| CompactLogix - Compact I/O 32- Point High Density Terminated Output Module 24V DC, Solid- state Source, Single Wide | |
| CompactLogix - Compact I/O 4- Channel isolated differential Analog Current Isolated Output Module | |
| CompactLogix - Compact I/O Analog Current/Voltage Input Module with HART Protocol, 4 Isolated Inputs, 0- 20mA or - 10V…+10V DC, Manufactured by Spectrum Controls, Series A | |
| CompactLogix - Compact I/O Digital Combination Module, 6 Inputs (24V DC, Sinking/Sourcing) and 4 Relay Outputs (5- 265V AC/ 5- 125V DC) | |
| CompactLogix - Compact I/O DPI/SCANport Communication Module, 3 Channel. Connects to PowerFlex 7- class drives, other DPI- based host devices, and SCANport- based host devices such as 1305 and 1336... | |
| CompactLogix - Compact I/O Sink/Source Input Module 16 Point 24 VDC | |
| CompactLogix - Compact I/O to DSI Module provides a direct 1769 platform connection for PowerFlex 4 and 40 AC drives, other DSI- based host devices, and Modbus RTU- based host... | |
| CompactLogix - CompactBlock I/O Combination Base Block, DeviceNet, 24VDC, 8 In Sink/8 Out Source | |
| CompactLogix - CompactBlock I/O, DeviceNet, 24VDC, 16 Sink Inputs, Base Block | |
| CompactLogix - CompactLogix 120V AC Digital Input Module, 16 Point | |
| CompactLogix - CompactLogix 16 Point 24 VDC Sourcing Output Module | |
| CompactLogix - CompactLogix 16 Point 24V DC Electronically Fused Sourcing Output Module | |
| CompactLogix - CompactLogix 16- Channel High- density Analog Current Input Module, converts and digitally stores analog data for retrieval by controllers, such as the CompactLogix or MicroLogix 1500 controllers | |
| CompactLogix - CompactLogix 16- Point 120/240V AC Output Module | |
| CompactLogix - CompactLogix 16- Point 24V DC Solid State Sink Output Module, Operating Voltage Range: 20.4V DC to 26.4V DC | |
| CompactLogix - CompactLogix 2 Channel Analog Output | |
| CompactLogix - CompactLogix 32- Point 24V DC Solid- state Sink Output Module, High Density, Single Wide | |
| CompactLogix - CompactLogix 32- Point 24VDC High Density Input Module, Single Wide | |
| CompactLogix - CompactLogix 6 Channel RTD/Resistance Input Module; Each of the 6 input channels is individually configurable for a specific input device and provides open- or short- circuit and over-... | |
| CompactLogix - CompactLogix 6 Channel Thermocouple/Mv Input Module, 2 Cold Junction Sensors, Thermocouple types: J, K, T, E, R, S, B, N, C, +- 50 mV | |
| CompactLogix - CompactLogix 8 Channel Analog Output Module, Current | |
| CompactLogix - CompactLogix 8 Channel Analog Voltage Output Module | |
| CompactLogix - CompactLogix 8- Channel 24 VDC Sourcing High Current Output Module | |
| CompactLogix - CompactLogix 8- Point 100/120V AC Individually Isolated Input Module; Operating Voltage Range: 79- 132V AC, 47- 63 Hz, Backplane Current: 90 mA @ 5.1V, Power Supply Distance Rating:... | |
| CompactLogix - CompactLogix AC/DC Relay Output Module, 8 Point VAC/VDC Individually Isolated | |
| CompactLogix - CompactLogix Analog Thermocouple/mV Input Module for Allen- Bradley CompactLogixâ„¢ and MicroLogixâ„¢ 1500 PLCs, (6) Analog Thermocouple/mV Inputs, Individually Isolated, | |
| CompactLogix - CompactLogix Analog Universal Input Module for Allen- Bradley CompactLogixâ„¢ and MicroLogixâ„¢ 1500 PLCs, (8) Analog Current/Voltage/Ther mocouple Inputs or (4) Analog Resistance/RTD Inputs, Isolated, Series A | |
| CompactLogix - CompactLogix High Speed 4 In/2 Out Analog Combo Module, 8 Bit Resolution | |
| CompactLogix - CompactLogix High Speed 4 Input, 2 Output Current- Voltage Analog Combination Module, High Resolution | |
| CompactLogix - CompactLogix Relay Output Module, 8 Point VAC/VDC, Operating Voltage Range: 5- 265V AC, 5- 125V DC; Maximum Continuous Current per Point: 2.5A; Maximum Continuous Current per Common: 8A; | |
| CompactLogix - CompactLogix Solid State Output Module with 8- Outputs, 4 points per group, 120/240V AC, DIN rail or Panel mount | |
| CompactLogix - Current/Voltage Input | |
| CompactLogix - DeviceNet, 24 VDC, CompactBlock I/O, Analog Combo, 4 In/2 Out, Expansion Block | |
| CompactLogix - High- density Analog Voltage Input Module, 16- Inputs (single- ended), 0- 21mA, 3.2- 21mA, ±10.5V DC, - 0.5- 10.5VDC, - 0.5- 5.25V DC, 0.5- 5.25V DC | |
| CompactLogix - Output Module with 2- Channel Analog Current/Voltage Single- ended | |
| CompactLogix | |
| ControlLogix - ControlLogix Analog Current/Voltage Input Module with full support of HART (Highway Addressable Remote Transducer) Protocol, (8) Analog Current/Voltage Inputs, Isolated, Series A | |
| ControlLogix - Spectrum Controls 1756sc- IF8H ControlLogix Analog Current/Voltage Input Module with full support of HART (Highway Addressable Remote Transducer) Protocol, (8) Analog Current/Voltage Inputs, Isolated, Series B | |
| ControlLogix - Spectrum Controls 1756sc- IF8u ControlLogix Analog Universal Input Module, (8) Analog Current/Voltage/Resi stance/RTD/Thermocou ple Inputs, 16- 21 Bits (Filter Frequency Dependent), Isolated, Series A | |
| ControlLogix - Spectrum Controls 1756sc- OF8H ControlLogix Analog Current/Voltage Output Module with full support of HART (Highway Addressable Remote Transducer) Protocol, (8) Analog Current/Voltage Outputs, Isolated, Series A | |
| DC 20,4...28,8V 3,5W Output 0.5A 24VDC Tightening Torque 0.Nm Input 12- DC 0...10V Output 8x Transistor/0.5A | |
| DeviceNet LDX Analog Current Output Module, 2 x Single- ended Non- isolated Outputs, 0- 20mA, Screw- Clamp, 24V DC Power | |
| DeviceNet LDX I/O, 24VDC, 16 Universal In Base Block, D- Shell | |
| DeviceNet Safety CompactBlock I/O Input Module, 12 Inputs, 4 Test Outputs, Series A | |
| Discrete Block I/O Input Module, 24V DC, 32 Point (32 Input) | |
| EtherNet/IP Safety CompactBlock Input Module, 8 Inputs, 8 Test Outputs, 4 Dual Channel Bipolar Outputs, Series A | |
| Flex I/O - 120 Vac input, 16 inputs,non- isolated | |
| Flex I/O - 120 Vac input, 8 inputs, non- isolated | |
| Flex I/O - 120 Vac input, 8 inputs,isolated | |
| Flex I/O - 120 Vac input, 8 inputs,non- isolated | |
| Flex I/O - 16 point sourcing | |
| Flex I/O - 2 Isolated Analog Inputs 2 Outputs 150mA 24VDC | |
| Flex I/O - 24 Vdc Electronically Fused Output Module - 8 Channel | |
| Flex I/O - 24 VDC input, 10 inputs/6 outputs, non- isolated, extended temperature | |
| Flex I/O - 24 VDC input, 10 inputs/6 outputs, non- isolated | |
| Flex I/O - 24 VDC input, 16 inputs, group isolated, diagnostics | |
| Flex I/O - 24 VDC input, 16 inputs, non- isolated, extended temperature | |
| Flex I/O - 24 VDC input, 16 inputs, non- isolated | |
| Flex I/O - 24 VDC input, 16 inputs/16 outputs, non- isolated, Protected outputs | |
| Flex I/O - 24 VDC input, 8 inputs, non- isolated | |
| Flex I/O - 24 VDC Source | |
| Flex I/O - 240 Vac input, 16 inputs,non- isolated | |
| Flex I/O - 240 Vac input, 16 outputs,non- isolated | |
| Flex I/O - 240 Vac input, 8 inputs,non- isolated | |
| Flex I/O - 240 Vac input, 8 outputs,non- isolated | |
| Flex I/O - 24V DC, 32 Sink Outputs | |
| Flex I/O - 24V DC, 32 Source Non- Isolated Inputs | |
| Flex I/O - 32 point | |
| Flex I/O - 4 Isolated Inputs, 16 Bit | |
| Flex I/O - 4 outputs | |
| Flex I/O - 5VDC, 25mA Input: 24VDC, 4.1mA | |
| Flex I/O - 8 channel, 12 bit | |
| Flex I/O - 8 Channel. The /B is needed when using a multivariable transmitter such as flow as the primary input and pressure and temperature inputs for compensation. | |
| Flex I/O - 8 inputs | |
| Flex I/O - 8 Isolated N.O. Relay Contacts | |
| Flex I/O - 8 RTD Inputs | |
| Flex I/O - Analog Input Module with HART, 8 Single- Ended Inputs | |
| Flex I/O - Analog Input Module, Non- Isolated, 8 Input Channels, 14- Bit Resolution,Thermocou ple/RTD/mV/Strain Gauge, Conformally Coated | |
| Flex I/O - Analog Output Module, 13 Bit, 8Pt., S.E. | |
| Flex I/O - DC Output Module 24V DC, 8 Source Outputs, Series A | |
| Flex I/O - Ex Hart Analog Output Module, 13 Bit, 8Pt., S.E. | |
| Flex I/O - Flex Ex Flex XT I/O Terminal Base, 37- Pin D- Shell | |
| Flex I/O - Flex I/O 16 Source Outputs (1 group of 16, group isolation) with Diagnostics, 24V DC, Series A | |
| Flex I/O - Flex I/O 32- Ch Terminal Base 3- Wire Spring Clamp | |
| Flex I/O - Flex I/O 32- Ch Terminal Base, 3- Wire screw, Cage Clamp | |
| Flex I/O - Flex I/O Analog Combination Module, 4 Inputs, 2 single ended outputs, 12 bit, series B | |
| Flex I/O - Flex I/O Analog Input Module, Non- Isolated, 8- In RTD/TC Thermocouple/RTD/Mv, Series A | |
| Flex I/O - Flex I/O Analog Input Module, Non- Isolated, 8- In RTD/TC Thermocouple/RTD/Mv, Series B | |
| Flex I/O - Flex I/O Input Module, 2- Channel High Resolution Frequency, Extreme Temperature Range | |
| Flex I/O - FLEX I/O- XT Digital Output Module, (16) 24V DC Digital Outputs, Source, 500 mA per channel, 8.0 A per module, Conformally Coated, for use in harsh and... | |
| Flex I/O - FLEX Isolated HART Analog 8 Input Module, XTEMP (- 25°C to 70°C) | |
| Flex I/O - Â Flex I/O Input Module, 2- Channel High Resolution Frequency | |
| Flex I/O | |
| FLEX Integra Flex I/O - 12- bit, 4 point, Screw terminals | |
| FLEX Integra Flex I/O - 12- bit, 4 point, Spring terminals | |
| FLEX Integra Flex I/O - 16 point output, screw terminals | |
| FLEX Integra Flex I/O - 16 point output, spring terminals | |
| FLEX Integra Flex I/O - 16 point sink input, screw terminals | |
| FLEX Integra Flex I/O - 16 point sink input, spring terminals | |
| FLEX Integra Flex I/O - 16 point, screw terminals | |
| FLEX Integra Flex I/O - 16 point, spring terminals | |
| FLEX Integra Flex I/O - 16- point, screw terminals | |
| FLEX Integra Flex I/O - 16- point, spring terminals | |
| FLEX Integra Flex I/O - 2 Input/1 Output Analog Module, Screw terminals | |
| FLEX Integra Flex I/O - 2 point, screw terminals | |
| FLEX Integra Flex I/O - 2 point, spring terminals | |
| FLEX Integra Flex I/O - 24 Vdc sink, Screw terminals | |
| FLEX Integra Flex I/O - 24 Vdc sink, Spring terminals | |
| FLEX Integra Flex I/O - 24 Vdc source, screw terminals | |
| FLEX Integra Flex I/O - 24 Vdc source, spring terminals | |
| FLEX Integra Flex I/O - 4 point, screw terminals | |
| FLEX Integra Flex I/O - 4 point, spring terminals | |
| FLEX Integra Flex I/O - Spring terminals | |
| MicroLogix - 4 Channel Current/Voltage Analog differential bipolar Inputs ±10V/4- 20mA | |
| MicroLogix - 8 Outputs VAC/VDC Relay Output Module, Normally open Relay 5 to 265V AC, 5 to 125V DC, Series A | |
| MicroLogix - 8- Point Digital Solid State Output Module, 120/240V AC | |
| MicroLogix - Expansion Digital Output Module, 16- Point, 24V DC Source | |
| MicroLogix - MicroLogix 16 Point VAC/VDC Relay Output Module, 5- 265V AC, 5- 125V DC | |
| MicroLogix - MicroLogix 8- Point Digital Solid State Output Module, 24V DC Source | |
| MicroLogix - MicroLogix Expansion 4- Channel Analog Output Module, Voltage/Current | |
| MicroLogix 1200 - 16 Point 24 VDC Sink/Source Input Module | |
| MicroLogix 1200 - 16 Point 24VDC Sink/Source Input Module | |
| MicroLogix 1200 - 32- Point (8 Points/Group), 24V DC Sink/Source | |
| MicroLogix 1200 - 8- Point 120V AC Input Module, 79V- 132VAC Operating Voltage Range | |
| MicroLogix 1200 - 8- Point 24V DC Sink/Source Input and 6- Point AC/DC Relay Output Combination Module | |
| MicroLogix 1200 - MicroLogix 8- Point 24V DC Sink/Source Digital Input Module, Series A | |
| MicroLogix 1200 - MicroLogix Expansion Analog Combination Module, Voltage/Current, 2 Inputs/2 Outputs | |
| MicroLogix 1200 - RTD/Resistance 4 Channels Input Module | |
| MicroLogix 1200 - Thermocouple/mV 4- Channel Input Module | |
| MICROMASTER 410/420/430/440 | |
| MicroMod - 180 to 280V ac/dc | |
| MicroMod - 25V, 50mA TTL (open collector switch supports 5V TTL) | |
| MicroMod - 35 to 60V ac/dc | |
| MicroMod - 60 VDC 5 Volt Logic | |
| MicroMod MOD 30ML/MODCELL - 10 to 32V dc, 12 to 32V ac | |
| MicroMod MOD 30ML/MODCELL - 12 to 140V ac, SPST, NO | |
| MicroMod MOD 30ML/MODCELL - 2.2V to 24V dc (contains internal 5V supply for direct hardwire connection) | |
| MicroMod MOD 30ML/MODCELL - 2009AZ10220B Analog Input Module - RTD (2- wire, 1000 ohm nominal resistance) | |
| MicroMod MOD 30ML/MODCELL - 24 to 280V ac, SPST, NC | |
| MicroMod MOD 30ML/MODCELL - 24 to 280V ac, SPST, NO | |
| MicroMod MOD 30ML/MODCELL - 4 to 16V dc | |
| MicroMod MOD 30ML/MODCELL - 5 to 200V dc | |
| MicroMod MOD 30ML/MODCELL - ABB Kent Taylor, ABB Instrumentation | |
| MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor Digital Input Module, 2004AP10140A, 90 to 140V ac/dc | |
| MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 120 Vac, 3 amps | |
| MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 200 VDC, 1 Amp | |
| MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 240 Vac | |
| MicroMod MOD 30ML/MODCELL - ABB Kent- Taylor, 60 VDC, 3 amps | |
| MicroMod MOD 30ML/MODCELL - Analog Input Module, 2002AZ10101A, Current (4- 20mA) | |
| MicroMod MOD 30ML/MODCELL - Analog Input Module, 2002AZ10101B, Current (4- 20mA) | |
| MicroMod MOD 30ML/MODCELL - Analog Output 2003AZ10101A, Current (4- 20mA / 0- 20mA) | |
| MicroMod MOD 30ML/MODCELL - Digital Input Module 2004AP10100A, 2.5 to 28V dc | |
| MicroMod MOD 30ML/MODCELL - RTD (3- wire, 100 ohm nominal resistance) | |
| MicroMod MOD 30ML/MODCELL - RTD for Cold Junction Compensation (1 per base instrument). Required if built- in input 1 is not used as tc+cjc and thermocouple inputs are used. | |
| MicroMod MOD 30ML/MODCELL - Voltage (+/- 100mv, +/- 10V) | |
| MicroMod MOD 30ML/MODCELL | |
| MOD 30 | |
| MOD 30ML/MODCELL | |
| MODULE connected to THE BASE UNIT 1792D- CBFM | |
| MODULE CONTAINS 1792D- CBFM (BASE Unit) | |
| PLC- 21771 Series I/O | |
| PLC- 2 | |
| PLC- 5 1771 Series I/O - 10- 30V DC, 16 Input, Sink | |
| PLC- 5 1771 Series I/O - 10- 30V DC, 32 Input, Sink | |
| PLC- 5 1771 Series I/O - 12 Bit, Voltage or Current Inputs: 8 Inputs Single Ended | |
| PLC- 5 1771 Series I/O - 12- Bit, 8 Single ended inputs | |
| PLC- 5 1771 Series I/O - 12- Bit | |
| PLC- 5 1771 Series I/O - 120 V isolated AC/DC | |
| PLC- 5 1771 Series I/O - 120 VAC, 16 outputs isolated | |
| PLC- 5 1771 Series I/O - 120 VAC, 4 outputs protected | |
| PLC- 5 1771 Series I/O - 120 VAC, 6 outputs isolated | |
| PLC- 5 1771 Series I/O - 120 VAC, 8 outputs isolated | |
| PLC- 5 1771 Series I/O - 120 VAC, isolated | |
| PLC- 5 1771 Series I/O - 120/240V ac., 16 outputs | |
| PLC- 5 1771 Series I/O - 120V AC/DC, 8 Input | |
| PLC- 5 1771 Series I/O - 16 inputs, 79...138V | |
| PLC- 5 1771 Series I/O - 16 inputs, isolated | |
| PLC- 5 1771 Series I/O - 16 outputs, 10...32VDC isolated | |
| PLC- 5 1771 Series I/O - 16 outputs,74...138VAC isolated | |
| PLC- 5 1771 Series I/O - 16 outputs | |
| PLC- 5 1771 Series I/O - 2 Port Redundant Communications | |
| PLC- 5 1771 Series I/O - 220VAC, 16- Point, 1771- OMD Series A | |
| PLC- 5 1771 Series I/O - 220VAC, 16- Point, 1771- OMD Series B | |
| PLC- 5 1771 Series I/O - 24 VAC, 16 inputs | |
| PLC- 5 1771 Series I/O - 24 VAC, 8 inputs, 12...28VAC | |
| PLC- 5 1771 Series I/O - 24 VAC, 8 outputs | |
| PLC- 5 1771 Series I/O - 24 VAC,16 outputs | |
| PLC- 5 1771 Series I/O - 24 VDC output, 32 points | |
| PLC- 5 1771 Series I/O - 24 VDC Source Output, 16 points | |
| PLC- 5 1771 Series I/O - 24- 120V ac/dc Relay Contact, 16 outputs | |
| PLC- 5 1771 Series I/O - 24- 120V ac/dc Relay Contact, 32 outputs | |
| PLC- 5 1771 Series I/O - 24- 120V ac/dc Relay Contact, 4 outputs | |
| PLC- 5 1771 Series I/O - 24V dc Sink Source Load,8 inputs | |
| PLC- 5 1771 Series I/O - 24V dc Sink, 32 outputs, 10...30VDC | |
| PLC- 5 1771 Series I/O - 24V dc Source Sink Load, 32 inputs, 10...30VDC | |
| PLC- 5 1771 Series I/O - 24V dc Source Sink Load, 8 inputs, 12...24VDC | |
| PLC- 5 1771 Series I/O - 32 inputs, 85...138VAC | |
| PLC- 5 1771 Series I/O - 4 outputs | |
| PLC- 5 1771 Series I/O - 48V dc Source, 8 outputs | |
| PLC- 5 1771 Series I/O - 5V DC TTL, 16- Point | |
| PLC- 5 1771 Series I/O - 5V DC TTL, 8- Point | |
| PLC- 5 1771 Series I/O - 6 inputs, 184...276V ac/dc | |
| PLC- 5 1771 Series I/O - 6 inputs, 92...138V isolated | |
| PLC- 5 1771 Series I/O - 6 outputs, 184...276VAC isolated | |
| PLC- 5 1771 Series I/O - 72 input multiplexer | |
| PLC- 5 1771 Series I/O - 8 inputs, 10...27VDC latching | |
| PLC- 5 1771 Series I/O - 8 inputs, 184...276V ac/dc | |
| PLC- 5 1771 Series I/O - 8 inputs, 24...50VDc | |
| PLC- 5 1771 Series I/O - 8 inputs, 42...56VDC, Sink | |
| PLC- 5 1771 Series I/O - 8 inputs,120V ac/dc | |
| PLC- 5 1771 Series I/O - 8 inputs | |
| PLC- 5 1771 Series I/O - 8 outputs, 184...250Vac | |
| PLC- 5 1771 Series I/O - 8 outputs, 92...138VAC | |
| PLC- 5 1771 Series I/O - 8 outputs, current | |
| PLC- 5 1771 Series I/O - 8 outputs, voltage | |
| PLC- 5 1771 Series I/O - 8 outputs | |
| PLC- 5 1771 Series I/O - Allen Bradley Racks | |
| PLC- 5 1771 Series I/O - Cnet | |
| PLC- 5 1771 Series I/O - Conformal coated version of 1771- IFE | |
| PLC- 5 1771 Series I/O - Conformal Coated version of 1771- OAD | |
| PLC- 5 1771 Series I/O - current only, isolated | |
| PLC- 5 1771 Series I/O - current, 2 in, 2 out isolated | |
| PLC- 5 1771 Series I/O - current, 6 in, 2 out isolated | |
| PLC- 5 1771 Series I/O - DC Selectable | |
| PLC- 5 1771 Series I/O - Digital Dry- Reed Relay Contact Output Module, 8 Outputs (4 Sets of 2 | |
| PLC- 5 1771 Series I/O - Digital Relay Contact Output Module, 8 Outputs: 8 N.O. (Normally Open) | |
| PLC- 5 1771 Series I/O - Fast Analog | |
| PLC- 5 1771 Series I/O - Fast Millivolt Input Module | |
| PLC- 5 1771 Series I/O - Fast Response, (8) 12- 24V DC Digital Inputs, Sink (Source load), Operating Voltage: 12- 27V DC | |
| PLC- 5 1771 Series I/O - High resolution, isolated analog series | |
| PLC- 5 1771 Series I/O - High resolution, mixed input | |
| PLC- 5 1771 Series I/O - High Resolution | |
| PLC- 5 1771 Series I/O - Intrinsically Safe Fast Millivolt Input Module | |
| PLC- 5 1771 Series I/O - Isolated, 16- Bit | |
| PLC- 5 1771 Series I/O - Isolated | |
| PLC- 5 1771 Series I/O - RTD, 2 in, 2 out | |
| PLC- 5 1771 Series I/O - RTD, 6 in, 2 out | |
| PLC- 5 1771 Series I/O - RTD, 6 in, 6 out | |
| PLC- 5 1771 Series I/O - RTD, 6 inputs | |
| PLC- 5 1771 Series I/O - RTD, 8 inputs isolated | |
| PLC- 5 1771 Series I/O - Selectable current, 6 in, 2 out | |
| PLC- 5 1771 Series I/O - Selectable Voltage, 6 in, 2 out | |
| PLC- 5 1771 Series I/O - Thermocouple, high resolution, isolated | |
| PLC- 5 1771 Series I/O - Thermocouple | |
| PLC- 5 1771 Series I/O | |
| SattControl Series 200 - 200- ACN (also known as S200- ACN) is a remote I/O adapter unit, intended for connection of up to eight terminal base units equipped with I/O... | |
| Type: J,K,R,S,T,E,B,N | |
| Type:J,K,R,S,T,E,B,N & mV, 8 Channel | |
| W Block I/O 24V DC Module 64- P: 32- In, 32- Out |
| << Prev | Next >> |