Texas Instruments Output Module 115 VAC 305- 20T- 1

Description
TI 305 - Output Module 115 VAC - 8 point
Description
TI 305 - Output Module 115 VAC - 8 point

Suppliers

Company
Product
Description
Supplier Links
Output Module 115 VAC - 305-20T-1 - Classic Automation LLC
Webster, NY, United States
Output Module 115 VAC
305-20T-1
Output Module 115 VAC 305-20T-1
TI 305 - Output Module 115 VAC - 8 point

TI 305 - Output Module 115 VAC - 8 point

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number 305-20T-1
Product Name Output Module 115 VAC
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EJ6070 | EtherCAT plug-in module, license key for TwinCAT 3.1 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
DSCA36 Potentiometer Input Signal Conditioner - DSCA36-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Excitation Current
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details