Classic Automation LLC Datasheets for I/O Modules and Instruments

Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 17
Product Name Notes
(16) 24V DC Digital Inputs, Sinking
125VDC Diff
16 inputs 24V DC, 5 ms, LED display, 8 outputs 24 V DC, 1.1 A, (PNP), LED display
16 inputs, 8 outputs, relay
16 inputs, 8 outputs
16 pin, 0 V switch
16 pin
16 POINT, 115 V AC/DC
16 points
16 pole, S- region
16- pin, 1 MS / MS 0.3
16- pin, 1 x 0.3 ms / 1 ms
16- pin, 24 V DC, 0.2A
16- pin, 24 V DC, 1 MS
16- pin, 5 MS, time domain
16- pin, relays, Standard
16- pin, TTL
16- pole ES 6724
16x24 V, parallel
16x24V parallel, Standard
18- 32V DC, 16 Source Outputs
24 V DC, 32 inputs, 5ms, NPN
24 V DC, 32 inputs, 5ms, Z- section
24 V DC, 5 MS
24 V
24V DC, 16 inputs, 1 ms
24V DC, 16 inputs, 5ms, Z- section
24V DC, 16 inputs, 9 x 0.3 ms / 7 x 1 ms
24V DC, 32 outputs, 0.4A
24V DC, 32 outputs,0.4 A, without short- circuit protection
24V, NPN
24V
24VDC Sink Input 16- pt
24VDC Source Output 16- pt
24VDC, 16 Pt
24VDC, 32 Pt
2C 8- pin 24VDC- 5 ms
3/2- way
32- pin, 24 V DC, 1 MS
32- pin, 24V, DC without Short circuit protection
32- pin, KS S- range, default
32- pin, KS S- range,default
32- pole, without short- circuit protection, S range
4 x 12 bit, 0- ± 10 V, Diff., With screw
4 x 12 bit, ± 60 V Diff.,with screw plug connection
4- channel
4- pole, 24 V DC, 2.1A
4Channel,Input Buffer
5TI - 10- 28 VDC OUT
5TI - 10- 28VDC IN 7- 9VDC OUT
5TI - 5- 28VDC IN - 120VAC OUT
5TI
6DI/4DO
8 Channel Analog Input, HART High Performance, Electronics Module
8 Channel Analog Input, HART High Performance, Personality Module
8 Channel, 14 Bit, (Med/High Speed) Electronics Module (20, 50 & 100mV)
8 Input 24VDC, 8 Output~0,5A
8 Inputs 24VDC, 8 Outputs/0,5A
8- Channel
8- pin 24V
8- pin, 0V switch
8- pin, 220V AC
8- pin, 24V DC, 1.1A
8- pin, 24VDC, 1 MS
8- pin, 42V AC
8- pin, relay 4HP
8- pin, relay 8HP
820 Series
A / D 1 x 12 bits, PT100, (0 ... 600 ° C)
A / D 2 x 12 bit, diff., ± 10 V
ABB MOD 300 - 24 Point Connection, Input Power: 24VDC
ABB MOD 300 - 6054BZ10000B- 9186
ABB MOD 300 SC Controller
ABB MOD 300 TRIO - 115Vac Input 16 Circuits; complete unit includes 6247BP10720 & 6247BP10730
ABB MOD 300 TRIO - 6240BP10811 TRIO Block 24/48Vdc Source I/O 16 Circuits, 3 Wire Sensor Compatible. Complete unit includes electronic and terminal assembly.
ABB MOD 300 TRIO - 6245BP10710 TRIO Block 115Vac I/O Low Leakage 8 Circuits
ABB MOD 300 TRIO - ABB labeled TRIO block 6235BP10910 Current Source Analog Input, Block 115Vac/125Vdc Analog Current Source 6 Inputs. Private labeled version of GE Fanuc IC660BBA106.
ABB MOD 300 TRIO - ABB labeled version of IC660BBA026. Complete block includes electronic and terminal assembly.
ABB MOD 300 TRIO - ABB labeled version of IC660BBA103. Complete unit includes the electronic and terminal assembly.
ABB MOD 300 TRIO - ABB private label version of IC660BBA020. This is a complete block includes the electronic assembly and terminal assembly.
ABB MOD 300 TRIO - Block 115 Vac/125 Vds powered Analog Current 4 Inputs / 2 Outputs. ABB labeled version of the GE Fanuc IC660BBA104; complete unit includes 6231BP10920 &...
ABB MOD 300 TRIO - Block 115Vac Analog 4 Inputs / 2 Outputs. ABB labeled version of IC660BBA100; Complete unit includes 6230BP10720 & 6230BP10730.
ABB MOD 300 TRIO - Block 115Vac/125Vdc Analog Current Source 6 Outputs. Complete Unit includes electronic and terminal assembly.
ABB MOD 300 TRIO - Block 12/24Vdc Source I/O 32 Circuits. Complete assembly includes electronic and terminal assembly. The GE labeled version is IC660BBD024.
ABB MOD 300 TRIO - Block 24/48Vdc Analog Current Source 6 Outputs, ABB labeled version of IC660BBA025, complete block includes electronic and terminal assembly.
ABB MOD 300 TRIO - Block 24/48Vdc Sink I/O 16 Circuits, 3 Wire Sensor Compatible. ABB labeled version of IC660BBD021. Complete unit includes electronic and terminal assembly.
ABB MOD 300 TRIO - Block 24/48Vdc Thermocouple Input 6 Channels, ABB labeled version of the GE IC660BBA023
ABB MOD 300 TRIO - Block 24Vdc Sink I/O 16 Circuits, 2/3 Wire Sensor Compatible. ABB labeled version of IC660BBD023. Complete unit includes electronic and terminal assembly.
ABB MOD 300 TRIO - Block 5/12/24Vdc Sink I/O Block 32 Circuits, ABB labeled version of IC660BBD025. Complete unit includes electronic and terminal assembly.
ABB MOD 300 TRIO - Block Relay Output Normally Closed 16 Circuits, ABB labeled verions of IC660BBR100. Complete block includes electronic and terminal assembly.
ABB MOD 300 TRIO - Block Relay Output Normally Open 16 Circuits. The GE labeled version is IC660BBR101; complete unit includes 6248BP10821 & 6248BP10831
ABB MOD 300 TRIO - Complete Block 24Vdc Source I/O 16 Circuits, 2/3 Wire Sensor Compatible includes electronic and terminal assembly. The GE labeled version is IC660BBD022.
ABB MOD 300 TRIO - Complete unit assembly includes the Electronic and Terminal assembly. Block 24/48v DC Analog Current 4 Inputs / 2 Outputs
ABB MOD 300 TRIO - Electronic Assembly for 6247BP10710, 115Vac Input 16 Circuits. Please see 6247BP10710 or IC660BBD110 to order the complete block.
ABB MOD 300
APOGEE Automation MEC Modular Equipment Controller - 4 Analog Inputs, 4 Analog Outputs
APOGEE Automation MEC Modular Equipment Controller - 4AI, 4AO
APOGEE Automation MEC Modular Equipment Controller - 4DI/4DO 24V HOA- ready - for MEC Expansion or FLN
APOGEE Automation MEC Modular Equipment Controller - 4DI/4DO 24V with HOA - for MEC Expansion or FLN
APOGEE Automation MEC Modular Equipment Controller - 4DI;4DO
APOGEE Automation MEC Modular Equipment Controller - 8AI 24V - for MEC Expansion or FLN
APOGEE Automation MEC Modular Equipment Controller - 8DI, 4DO
APOGEE Automation MEC Modular Equipment Controller - 8DI/4DO 24V HOA- ready - for MEC Expansion or FLN
APOGEE Automation MEC Modular Equipment Controller - 8DI; 4DO; HOA READY
APOGEE Automation MEC Modular Equipment Controller - ANALOG POINT BLOCK- HOA READY; 4 ANALOG INPUTS; 4 ANALOG OUTPUTS
APOGEE Automation MEC Modular Equipment Controller
B Series
Bailey Infi 90 - 24 Vdc, 20 A maximum
Bailey Net 90
CLC/SLC - Spare Parts
CompactLogix - 16 Channel 120/240V AC Digital Input Module
CompactLogix - 16 Channel 120/240V AC Digital Output Module
CompactLogix - 16 Channel 24V DC Source Output Module
CompactLogix - 16 Channel Fast 24V DC Sink Input Module
CompactLogix - 16 Channel Fast 24V DC Source Output Module
CompactLogix - 16- Channel Relay Output Module, 16x Normally Open Channels, Non- Isolated
CompactLogix - 4 Channel Current/Voltage Analog Output Module
CompactLogix - 4 Channel Normally Open / Normally Closed Individually Isolated Type Relay Output Module
CompactLogix - 4 Channel Normally Open Individually Isolated Type Relay Output Module
CompactLogix - 4 Channel Universal Voltage/Current/RTD/ Thermocouple Analog Input Module
CompactLogix - 6 Channel 3 Wire Fast 24V DC Sink Input Module
CompactLogix - 8 Channel 24V DC Digital Safety Configurable Output Module
CompactLogix - 8 Channel 24V DC Digital Safety Input Module
CompactLogix - 8 Channel 24V DC Output Module
CompactLogix - 8 Channel Current/Voltage Analog Input Module
CompactLogix - 8 Channel Current/Voltage Analog Output Module
CompactLogix - Compact I/O 10/100/1000Mb Enhanced Dual Port EtherNet/IP Communication Adapter Module,Supports up to 31 Local I/O Modules
CompactLogix - Digital Sinking Input Module 16- Point (1 group of 16), 24V DC
D / A 1 x 12 bit, s.e.t., 0 ... 10 V
DeviceNet Slave Adapter
Digital Input Module, 24V DC, 16 Sink Inputs, Voltage, On- State Input, Nom: 24V DC
Digital input module, TTL, 16 point
Digital output module, 115Vac, 8 point
Digital output module, 24Vdc, 32 point
In: 24VDC, Out: 250VAC- 300VDC
ISSC 600 System - (2- Pack)
ISSC 600 System - 1024 points
ISSC 600 System - 115 Vac, 16 point
ISSC 600 System - 115 Vac, 32 point
ISSC 600 System - 115 Vac/dc input, 16 point
ISSC 600 System - 115 Vac/dc input, 6 point, isolated
ISSC 600 System - 115 Vac/dc input, 8 point
ISSC 600 System - 115Vac, 32 point
ISSC 600 System - 115Vac, 6 point, isolated
ISSC 600 System - 115Vac/dc input, 16 point
ISSC 600 System - 12- 24Vdc, 8 point, fast response
ISSC 600 System - 12- 24Vdc, 8 point
ISSC 600 System - 12- 24Vdc, source, 8 point, fast response
ISSC 600 System - 12/24Vdc, IP65
ISSC 600 System - 120Vdc, 8 point
ISSC 600 System - 2048 points
ISSC 600 System - 240 Vac/dc, 8 point
ISSC 600 System - 24V DC, 16 Point
ISSC 600 System - 24Vac, 16 point
ISSC 600 System - 24Vac/dc, 16 point
ISSC 600 System - 24Vac/dc, 8 point
ISSC 600 System - 24VDC Sink Input 16- pt
ISSC 600 System - 24Vdc, 32 point
ISSC 600 System - 24Vdc, 8 point, self protect
ISSC 600 System - 4 channels
ISSC 600 System - 48Vdc, 16 point
ISSC 600 System - 48Vdc, 8 point
ISSC 600 System - 5Vdc, 8 point
ISSC 600 System - 5Vdc, source, 8 point
ISSC 600 System - 8 channel, can be calibrated for volts or mA
ISSC 600 System - 8 channel, isolated
ISSC 600 System - 8 channel
ISSC 600 System - 8/16 point
ISSC 600 System - Analog output module, 4 channel
ISSC 600 System - augmented, 19"
ISSC 600 System - Digital input module, 48Vdc, 16 point
ISSC 600 System - Digital output module, 115Vac, 16 point
ISSC 600 System - Digital output module, 24Vdc, 32 point
ISSC 600 System - Parallel I/O module, 8/16/32 point
ISSC 600 System - TTL, 16 point
ISSC 600 System
MASI65 DI4 4xM8
MASI65 DI4- DO4 8xM8
Measurex 05291201 Contact I/O Module
Measurex 05291900 DC Contact Output Buffer
MicroMod Micro- DCI - MicroMite 53SL6 Spare Parts
MicroMod Micro- DCI
MOD 300 - 6001BA10511A - OAC5 3A, 120 vac
MOD 300 - 6001BA14511A - OAC5 Output module 3A, 12- 140 VAC
MOD 300 - 6001BA14511A - OAC5, AC Relay Output Module, 3A, 12- 140 VAC
MOD 300 - 6001BA14521A - OAC5A, AC Output Relay Module, 3A, 24- 280 VAC
MOD 300 - 6001BD14541A ODC5 Output Module, 3A, 5- 60 VDC
MOD 300 - 6001BD14571A ODC5A Output Module,, 1A, 5- 200 VDC
MOD 300 - Contact Input Relay
MOD 300 - Input Relay Module IDC5, 15- 32 VAC, 10- 32 VDC
MOD 300 - Taylor IAC5 Input Module 90- 140 VAC/DC
MOD 300 Model B/6000- Series Controller - 6015BZ10000 I/O Transfer Module
MOD 300 Model B/6000- Series Controller - 6016BZ10000 I/O Extender Module
MOD 300 Model B/6000- Series Controller
MOD 300 Multibus Subsystem - Bulk I/O Digital Termination Assembly
MOD 300 Multibus Subsystem - Digital I/O Module, 6107BZ10010
MOD 300 Multibus Subsystem - Includes the latest firmware unless otherwise requested.
MOD 300 Multibus Subsystem - Intelligent Instrumentation MP8418T- EXP (formerly Burr- Brown)
MOD 300 Multibus Subsystem - Intelligent Instrumentation MP8450- 003 (formerly Burr- Brown)
MOD 300 Multibus Subsystem
MOD 300
Namur 2- wire DC INI
PiC900 32DC
PiC900 Output Module 8 Channel
positioning RS422, Standard
positioning, 24V PNP, Standard
positioning, 5V PNP, Standard
positioning,24V PNP, Standard
Provox - Model 18930- 11, CL6855X1- A7 Isolated Voltage Input Module
Pyramid Series
RACK CONTAINS BOTTOM BOARD WHICH IS PART #621- 9995
Reed relay output, 6 point
SAS- Module Electronic
Sensotronik
SICOMP MMC 216 - 6AB 6300- 0AA SICOMP MMC 216 I/O Module
SICOMP MMC 216 - 6AF6201- 0AB SICOMP MMC 216 Digital Output Module,Floating
SICOMP MMC 216
SITOP
standard
TI 500 - 16 point, 110 VDC
TI 500 - 16 point, TTL input
TI 500 - 32 point, 48 VDC
TI 500 - 32pt, 110VAC, 1A
TI 500 - 4pt, 24VvDC, 2A isolated
TI 500 - 6pt, 24 VDC
TI 500 - 8 channel
TI 500 - 8pt, Relay - high current
TI 500 - 8pt, Relay - low signal current
TI 500
TI 505 - 14- 34VDC 8 Point
TI 505 - 16 Point, 110 VAC
TI 505 - 16 point
TI 505 - 24- 110 VAC
TI 505 - 24- 110VAC 16 POINT
TI 505 - 4 Point
TI 505 - 4.5- 34 VDC 2.0A 8 POINT 2/COMMON
TI 505 - 505- 2555 16 Pt. Differential Analog Input Module
TI 505 - 505- 2556, 16 Pt Thermocouple Input Module
TI 505 - 505- 2557, 16 Pt. RTD Input Module
TI 505 - 505- 2580, Isolated 120 VAC 16 Pt Input Module
TI 505 - 505- 2590- A, Isolated 120VAC Output Module - 16 Pt.
TI 505 - 505- 3508, Sinking Output Module 8PT 0.5A
TI 505 - 505- 3516,Sinking Output Module 16PT 0.5A
TI 505 - 505- 3532, Sinking Output Module 32PT 0.5A
TI 505 - 505- 3716, Sinking Output Module 16 PT 2.0A
TI 505 - 505- 3732, Sinking Output Module 32 PT 2.0A
TI 505 - 505- 4008- A, 8 PT Input Module 20- 56VAC, 2 inputs per common
TI 505 - 505- 4016- A, 16 Pt Input Module 20- 56VAC 4 Inputs per Common
TI 505 - 505- 4032, 32 Pt Input Module 20- 56VAC 8 Inputs per Common
TI 505 - 505- 4032- A, 32 Pt Input Module 20- 56VAC 8 Inputs per Common
TI 505 - 505- 4108, 4- 15VDC Input Module (8PT)
TI 505 - 505- 4116, 4- 15VDC Input Module 16 point
TI 505 - 505- 4132, 4- 15 VDC INPUT 32 Pt.
TI 505 - 505- 4208, 110 Vac Input Module
TI 505 - 505- 4208- A, 8 Pt Input Module 79- 132VAC, 2 Inputs per Common
TI 505 - 505- 4232, 110 Vac Input Module
TI 505 - 505- 4232A, 32 Pt Digital Input Module, 79- 132VAC, 8 inputs per common
TI 505 - 8 Inputs and 4 Outputs, replaced 505- 7012
TI 505 - 8 Point, 12- BIT
TI 505 - 8- POINT 1/2AMP DC OUTPUT
TI 505 - 8- point
TI 505 - Analog I/O Module 8 15 Bit Input / 4 12 Bit Output
TI 505 - DC 2.0A 32 Point
TI 505 - Does not include termination connector shown in photograph.
TI 505 - I/O Programmable Basic Module
TI 505
TI 575
TI500

<< Prev Next >>