Waldom Electronics Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 510211400

Description
Manufacturer: Waldom Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Pitch: 0.049" (1.25mm) Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet
Description
Manufacturer: Waldom Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Pitch: 0.049" (1.25mm) Operating Temperature: -40°C ~ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: Waldom Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: PicoBlade 51021 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 14 Pitch: 0.049" (1.25mm) Operating Temperature: -40°C ~ 105°C

Manufacturer: Waldom
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: PicoBlade 51021
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 14
Pitch: 0.049" (1.25mm)
Operating Temperature: -40°C ~ 105°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79612-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details