Waldom Electronics Rectangular Connector 45-1035

Description
D SUBMINIATURE TYPE COMPUTER APPLICATION PVC BODY MATERIAL PIN CONTACT TYPE SOLDER CONTACT TERMINATION TYPE GOLD CONTACT FINISH
Datasheet
Description
D SUBMINIATURE TYPE COMPUTER APPLICATION PVC BODY MATERIAL PIN CONTACT TYPE SOLDER CONTACT TERMINATION TYPE GOLD CONTACT FINISH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector - 45-1035 - Waldom Electronics
Rockford, IL, USA
Rectangular Connector
45-1035
Rectangular Connector 45-1035
D SUBMINIATURE TYPE COMPUTER APPLICATION PVC BODY MATERIAL PIN CONTACT TYPE SOLDER CONTACT TERMINATION TYPE GOLD CONTACT FINISH
  • D SUBMINIATURE TYPE
  • COMPUTER APPLICATION
  • PVC BODY MATERIAL
  • PIN CONTACT TYPE
  • SOLDER CONTACT TERMINATION TYPE
  • GOLD CONTACT FINISH
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 45-1035
Product Name Rectangular Connector
Connector Type D-Sub Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-subminiature - 70518CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
3 suppliers