Waldom Electronics Rectangular Connector 41-1311-BU

Description
D SUBMINIATURE TYPE VIDEO APPLICATION BRASS CONTACT MATERIAL PIN CONTACT TYPE GOLD OVER NICKEL PLATED CONTACT FINISH GC[T] BRAND CURRENT RATING 5 AMPERE TERMINAL TYPE SOLDER
Datasheet
Description
D SUBMINIATURE TYPE VIDEO APPLICATION BRASS CONTACT MATERIAL PIN CONTACT TYPE GOLD OVER NICKEL PLATED CONTACT FINISH GC[T] BRAND CURRENT RATING 5 AMPERE TERMINAL TYPE SOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector - 41-1311-BU - Waldom Electronics
Rockford, IL, USA
Rectangular Connector
41-1311-BU
Rectangular Connector 41-1311-BU
D SUBMINIATURE TYPE VIDEO APPLICATION BRASS CONTACT MATERIAL PIN CONTACT TYPE GOLD OVER NICKEL PLATED CONTACT FINISH GC[T] BRAND CURRENT RATING 5 AMPERE TERMINAL TYPE SOLDER
  • D SUBMINIATURE TYPE
  • VIDEO APPLICATION
  • BRASS CONTACT MATERIAL
  • PIN CONTACT TYPE
  • GOLD OVER NICKEL PLATED CONTACT FINISH
  • GC[T] BRAND
  • CURRENT RATING 5 AMPERE
  • TERMINAL TYPE SOLDER
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 41-1311-BU
Product Name Rectangular Connector
Connector Type D-Sub Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products