Waldom Electronics Coaxial Cable SD-706

Description
RG6 TYPE 75 FT 22.86 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet
Description
RG6 TYPE 75 FT 22.86 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - SD-706 - Waldom Electronics
Rockford, IL, USA
Coaxial Cable
SD-706
Coaxial Cable SD-706
RG6 TYPE 75 FT 22.86 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M
  • RG6 TYPE
  • 75 FT
  • 22.86 LENGTH IN METERS
  • MINI DISH SATELLITE SYSTEM APPLICATION
  • 18 AWG CONDUCTOR SIZE
  • BONDED ALUMINUM SHIELD MATERIAL
  • GC[T] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Coaxial Cables and Triaxial Cables
Product Number SD-706
Product Name Coaxial Cable
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

S40501 - 50 Ohm Coaxial RF Cable - S40501 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Solid Blue
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details