Waldom Electronics Coaxial Cable SD-710

Description
RG6 TYPE 100 FT 30.48 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet
Description
RG6 TYPE 100 FT 30.48 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - SD-710 - Waldom Electronics
Rockford, IL, USA
Coaxial Cable
SD-710
Coaxial Cable SD-710
RG6 TYPE 100 FT 30.48 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M
  • RG6 TYPE
  • 100 FT
  • 30.48 LENGTH IN METERS
  • MINI DISH SATELLITE SYSTEM APPLICATION
  • 18 AWG CONDUCTOR SIZE
  • BONDED ALUMINUM SHIELD MATERIAL
  • GC[T] BRAND
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Coaxial Cables and Triaxial Cables
Product Number SD-710
Product Name Coaxial Cable
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded ETFE, White
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details