Waldom Electronics Coaxial Cable 14-921-9H81

Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.235 INCH OUTER DIAMETER BARE COPPER COVERED STEEL CONDUCTOR MATERIAL UL APPROVAL CATV, LAN, MATV, RF SIGNAL TRANSMISSION APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 80 OHM NOMINAL IMPEDANCE GC[T] BRAND PACKAGING TYPE SPOOL LENGTH IN METERS - UOM M
Datasheet
Description
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.235 INCH OUTER DIAMETER BARE COPPER COVERED STEEL CONDUCTOR MATERIAL UL APPROVAL CATV, LAN, MATV, RF SIGNAL TRANSMISSION APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 80 OHM NOMINAL IMPEDANCE GC[T] BRAND PACKAGING TYPE SPOOL LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 14-921-9H81 - Waldom Electronics
Rockford, IL, USA
Coaxial Cable
14-921-9H81
Coaxial Cable 14-921-9H81
RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.235 INCH OUTER DIAMETER BARE COPPER COVERED STEEL CONDUCTOR MATERIAL UL APPROVAL CATV, LAN, MATV, RF SIGNAL TRANSMISSION APPLICATION 1 CONDUCTOR(S) FOAM POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR ALUMINUM BRAID SHIELD MATERIAL SOLID CONDUCTOR CONSTRUCTION 80 OHM NOMINAL IMPEDANCE GC[T] BRAND PACKAGING TYPE SPOOL LENGTH IN METERS - UOM M
  • RG59/U TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 0.235 INCH OUTER DIAMETER
  • BARE COPPER COVERED STEEL CONDUCTOR MATERIAL
  • UL APPROVAL
  • CATV, LAN, MATV, RF SIGNAL TRANSMISSION APPLICATION
  • 1 CONDUCTOR(S)
  • FOAM POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • ALUMINUM BRAID SHIELD MATERIAL
  • SOLID CONDUCTOR CONSTRUCTION
  • 80 OHM NOMINAL IMPEDANCE
  • GC[T] BRAND
  • PACKAGING TYPE SPOOL
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Coaxial Cables and Triaxial Cables
Product Number 14-921-9H81
Product Name Coaxial Cable
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable Assembly
View Details