Tate-Jones, Inc. Datasheets for Sight Windows
Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses.
Sight Windows: Learn more
| Product Name | Notes |
|---|---|
| Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F,... | |
| Provides a safe and clear method to view the interior of a vessel. The port mounts easily to the vessel wall to protect from dust and sparks. Four, six, and... | |
| Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" Dimension of these units is cut on a thirty degree angle... | |
| Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" dimension of this unit is cut on a thirty degree angle... | |
| Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye Basic Unit Model No. 11 is made of a cast iron... | |
| Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 15 is available in three metals and... | |
| Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye® Basic Unit Model No. 20 is made of a carbon steel... | |
| Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. This Saf-T-Eye® unit has two shutter assemblies for added protection of the glass... | |
| Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. When the vessel has a deeper wall thickness, a longer "E" dimension is... | |
| The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that... | |
| The special model F/T Blast Gate Observation Port adds a new dimension to the Tate-Jones Line. This unit, available in 3? or 4? pipe size, mounts to a mating flange,... | |
| These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange,... |