Tate-Jones, Inc. High-Temperature Peep Site 2PS

Description
Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.
Description
Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Peep Site - 2PS - Tate-Jones, Inc.
Pittsburgh, PA, USA
High-Temperature Peep Site
2PS
High-Temperature Peep Site 2PS
Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.

Allows for optical pyrometer checking of the flame or operating vessel. The quartz lens is suited for a maximum intermittent operating temperature of 2048°F and continuous operating temperature of 1600°F, and allows for optical pyrometer checking of the flame or operation of vessel. Standard stocked units range in size from 1/2? to 2?. Custom sizes 2-1/2?, 6? by special order.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number 2PS
Product Name High-Temperature Peep Site
Window Shape Circular
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
Window Diameter, Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
IR Grade LOW OH Fused Silica Viewport, Zero Length Profile, 0.63″ View Dia, 1.33″ Conflat Flange - A1671-5-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW400V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 4 inch (102 mm)
View Details