Tate-Jones, Inc. Threaded Blast Gate Observation Port 6BGOP

Description
The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.
Description
The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.

Suppliers

Company
Product
Description
Supplier Links
Threaded Blast Gate Observation Port - 6BGOP - Tate-Jones, Inc.
Pittsburgh, PA, USA
Threaded Blast Gate Observation Port
6BGOP
Threaded Blast Gate Observation Port 6BGOP
The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.

The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number 6BGOP
Product Name Threaded Blast Gate Observation Port
Window Shape Circular
Connection Type Threaded - NPT
Thread or Flange Size: 6 inch (152 mm)
Window Diameter, Length 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-100 Flange - A15080-2-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Double Wall Sight Flow Glass - GY200V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
View Details