Tate-Jones, Inc. Saf-T-Eye® Observation Port Model 16

Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" dimension of this unit is cut on a thirty degree angle providing a different viewing aspect inside the vessel with a larger viewing window than the Model No. 12 unit. It is available from stock in carbon steel.
Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" dimension of this unit is cut on a thirty degree angle providing a different viewing aspect inside the vessel with a larger viewing window than the Model No. 12 unit. It is available from stock in carbon steel.

Suppliers

Company
Product
Description
Supplier Links
Saf-T-Eye® Observation Port - Model 16 - Tate-Jones, Inc.
Pittsburgh, PA, USA
Saf-T-Eye® Observation Port
Model 16
Saf-T-Eye® Observation Port Model 16
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" dimension of this unit is cut on a thirty degree angle providing a different viewing aspect inside the vessel with a larger viewing window than the Model No. 12 unit. It is available from stock in carbon steel.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" dimension of this unit is cut on a thirty degree angle providing a different viewing aspect inside the vessel with a larger viewing window than the Model No. 12 unit. It is available from stock in carbon steel.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number Model 16
Product Name Saf-T-Eye® Observation Port
Window Shape Oblong
Connection Type Bolt On
Window Diameter, Length 4.5 inch (114 mm)
Window Width 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Zoomlock/ODM
Pressure Rating 650 psi (457 m H2O)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 3.37″ Conflat Flange - A0650-2-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details