Tate-Jones, Inc. Saf-T-Eye® Observation Port Model 11

Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye Basic Unit Model No. 11 is made of a cast iron body and assembled with suitable glass and gaskets for it's operating environment. The Model No. 11 is available in cast iron and stainless steel. All models are made of cast iron except Model 16 (Angular), which is carbon steel. Some units are also produced in stainless steel. Both the shutter and protective screen are stainless steel. Additional information can be found on the individual model.
Description
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye Basic Unit Model No. 11 is made of a cast iron body and assembled with suitable glass and gaskets for it's operating environment. The Model No. 11 is available in cast iron and stainless steel. All models are made of cast iron except Model 16 (Angular), which is carbon steel. Some units are also produced in stainless steel. Both the shutter and protective screen are stainless steel. Additional information can be found on the individual model.

Suppliers

Company
Product
Description
Supplier Links
Saf-T-Eye® Observation Port - Model 11 - Tate-Jones, Inc.
Pittsburgh, PA, USA
Saf-T-Eye® Observation Port
Model 11
Saf-T-Eye® Observation Port Model 11
Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye Basic Unit Model No. 11 is made of a cast iron body and assembled with suitable glass and gaskets for it's operating environment. The Model No. 11 is available in cast iron and stainless steel. All models are made of cast iron except Model 16 (Angular), which is carbon steel. Some units are also produced in stainless steel. Both the shutter and protective screen are stainless steel. Additional information can be found on the individual model.

Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The Saf-T-Eye Basic Unit Model No. 11 is made of a cast iron body and assembled with suitable glass and gaskets for it's operating environment. The Model No. 11 is available in cast iron and stainless steel. All models are made of cast iron except Model 16 (Angular), which is carbon steel. Some units are also produced in stainless steel. Both the shutter and protective screen are stainless steel. Additional information can be found on the individual model.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number Model 11
Product Name Saf-T-Eye® Observation Port
Window Shape Oblong
Connection Type Bolt On
Window Diameter, Length 2.75 inch (69.85 mm)
Window Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Zinc Selenide (ZnSe) Viewport w/ BBAR Coating @ 8-12 microns, UHV Rated Vacuum-Optics, 0.90″ View Dia, 2.75″ Conflat Flange - A4539-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9000 inch (22.86 mm)
View Details
3 in. Size Sight Glass - Polycarbonate|Master File - SG300 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 3 inch (76.2 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Double Wall Sight Flow Glass - GY300B-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
View Details