Tate-Jones, Inc. Threaded Blast Gate Observation Port 4BGOP

Description
The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.
Description
The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.

Suppliers

Company
Product
Description
Supplier Links
Threaded Blast Gate Observation Port - 4BGOP - Tate-Jones, Inc.
Pittsburgh, PA, USA
Threaded Blast Gate Observation Port
4BGOP
Threaded Blast Gate Observation Port 4BGOP
The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.

The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number 4BGOP
Product Name Threaded Blast Gate Observation Port
Window Shape Circular
Connection Type Threaded - NPT
Thread or Flange Size: 4 inch (102 mm)
Window Diameter, Length 3.38 inch (85.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type Male Flare x Swivel Nut
Pressure Rating 650 psi (457 m H2O)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, w/ AR Coating for 1550nm, 2.69″ View Dia, 4.50″ Conflat Flange - A12263-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details