Tate-Jones, Inc. Flanged Blast Gate Observation Port 10FBGOP

Description
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.
Description
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

Suppliers

Company
Product
Description
Supplier Links
Flanged Blast Gate Observation Port - 10FBGOP - Tate-Jones, Inc.
Pittsburgh, PA, USA
Flanged Blast Gate Observation Port
10FBGOP
Flanged Blast Gate Observation Port 10FBGOP
These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

These observation ports are for low-pressure applications only. The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary components and incorporate a mating flange, gaskets, and the glass lens which is secured by a metal retaining ring. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operations, and allows maintenance to be performed with added safety during vessel down-time.

Supplier's Site

Technical Specifications

  Tate-Jones, Inc.
Product Category Sight Windows
Product Number 10FBGOP
Product Name Flanged Blast Gate Observation Port
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.59″ View Dia, 0.66″ Dia Kovar Weld Adapter - A0629-1-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 0.5900 inch (14.99 mm)
View Details
4 in. Size Sight Glass - Polycarbonate|Master File - SG400 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 4 inch (102 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW200V-CP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 2 inch (50.8 mm)
View Details