The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the blast gate gives added protection and life to the lens during operation, and allows maintenance to be performed with added safety during vessel down-time.
| Tate-Jones, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | 3BGOP |
| Product Name | Threaded Blast Gate Observation Port |
| Window Shape | Circular |
| Connection Type | Threaded - NPT |
| Thread or Flange Size: | 3 inch (76.2 mm) |
| Window Diameter, Length | 2.25 inch (57.15 mm) |